EN
  • EN
  • DE

EK-TM4C1294XL

Part No EK-TM4C1294XL
Manufacturer Texas Instruments
Catalog Evaluation Boards - Embedded - MCU, DSP
Description LAUNCHPAD TM4C129X EVAL BRD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 30000096-EK-TM4C1294XL
Manufacturer Texas Instruments
Category Development Boards, Kits, Programmers -Evaluation Boards - Embedded - MCU, DSP
Series Tiva™ C
Type MCU 32-Bit
Package Box
Mounting Type Fixed
Base Product Number EK-TM4
Product Status Active
Ultra Librarian 3D Model Ultra Librarian EK-TM4C1294XL CAD Model

Description

The EK-TM4C1294XL is a highly capable evaluation kit from Texas Instruments designed for engineering professionals and enthusiasts alike to explore the capabilities of the TM4C1294NCPDT microcontroller. This microcontroller is part of the Tiva™ C series, well-known for its robust ARM® Cortex™-M4F based processors. The evaluation kit serves as an ideal platform for developing Internet of Things (IoT) applications, as well as other complex embedded systems.

Key Features

  • ARM® Cortex™-M4F Core: The TM4C1294NCPDT MCU boasts a 120-MHz processor with a floating-point unit for efficient computation and signal processing.
  • Integrated Connectivity: The kit includes Ethernet MAC+PHY, USB 2.0, CAN, and a host of serial communication interfaces.
  • Generous Memory: With 1MB Flash and 256KB SRAM, it provides ample space for program storage and runtime memory management.
  • On-Board Debug Interface: In-Circuit Debug Interface (ICDI) allows for straightforward debugging without the need for additional hardware.
  • Expansion Options: Two BoosterPack XL interfaces enable the addition of custom functionality and modules to expand the capabilities of the development kit.
  • QEI Inputs: Quadrature Encoder Inputs are available for motion control applications.

Development Support

The EK-TM4C1294XL is supported by comprehensive software examples available in the TivaWare™ for the C Series software package. This includes libraries for peripheral access, as well as example projects to kick-start development. Integrated development environments (IDEs) such as Code Composer Studio™ (CCS) and IAR Embedded Workbench can be used to develop and debug applications.

Applications

The versatility of the EK-TM4C1294XL makes it suitable for a wide range of applications, including but not limited to industrial automation, home automation, point-of-sale machines, and medical devices. Its rich set of peripherals and interfaces, coupled with the powerful ARM Cortex-M4F core, make it an excellent choice for complex, demanding embedded systems.

Overall, the EK-TM4C1294XL from Texas Instruments is a feature-packed development kit that provides a solid foundation for creating cutting-edge embedded applications and IoT solutions.

You May Also Be Interested in

Cypress Semiconductor Corp
PSOC 4 PIONEER DEV KIT / PSoC Application Processor and SOC Daughter Card 48MHz CPU 4KB RAM 32KB Flash Win
Need more? Email Us
Analog Devices Inc.
EVAL KIT ADUCM3027 ADUCM3029 / ADUCM3029 Microcontroller Evaluation Kit 26MHz CPU 32MB SPI Flash Win 8 Enterprise/Win 8 Professional
Need more? Email Us
Texas Instruments
Power Management Solutions for Xilinx and Altera FPGAs | TMS320C6678 EVAL BRD
Need more? Email Us
Silicon Labs
DEV KIT FOR C8051F330/F331 / C8051F330/C8051F330D/C8051F331/C8051F332/C8051F333/C8051F334/C8051F335 Microcontroller Development Kit 3.0625MHz CPU Win 2000
Lowest to $125.6130
Maxim Integrated
EVALUATION KIT / EVALUATION KIT MAXQ1850
Need more? Email Us
Texas Instruments
Experimenter Board Quick Start
Lowest to $57.9881
NXP / Nexperia
BOARD LPCXPRESSO LPC1343
Need more? Email Us
Silicon Labs
KIT DEV FOR C8051T630 FAMILY / C8051T630/C8051T631/C8051T632/C8051T633/C8051T634/C8051T635 Microcontroller Development Kit 24.5MHz CPU Win 2000
Need more? Email Us
Cirrus Logic Inc.
KIT DEVELOPMENT EP9315 ARM9 / Embedded Processor Development System for EP9315 and EP9312
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess