EN
  • EN
  • DE

TMDSCNCD28388D

Part No TMDSCNCD28388D
Manufacturer Texas Instruments
Catalog Evaluation Boards - Embedded - MCU, DSP
Description CONTROLCARD TMS320F2838X EVAL / TMS320F2838x controlCARD C2000™ C28x MCU 32-Bit Embedded Evaluation Board
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
Mfr Texas Instruments
Series C2000™
Package Box
Board Type Evaluation Platform
Type MCU 32-Bit
Core Processor C28x
Platform controlCARD
Utilized IC / Part TMS320F2838x
Mounting Type Fixed
Contents Board(s)
Suggested Programming Environment Code Composer Studio
Standard Package 1
RoHS Status Not applicable
MSL Level 1 (Unlimited)
ECCN 5A992C
HTSUS 8473.30.1180
Win Source Part Number 1337338-TMDSCNCD28388D
Ultra Librarian 3D Model Ultra Librarian TMDSCNCD28388D CAD Model

Description

Introducing the TMDSCNCD28388D from Texas Instruments

The TMDSCNCD28388D is a high-performance, power-efficient microcontroller designed for demanding control applications. Engineered by Texas Instruments, a leader in semiconductor design and manufacturing, this product is part of the C2000™ real-time control microcontroller family, which is renowned for its processing capabilities and versatility in handling complex control tasks.

Key Features and Benefits:

  • Advanced Processing Core: At the heart of the TMDSCNCD28388D is a 32-bit dual-core C28x CPU, which provides lightning-fast processing speeds essential for real-time control applications. The inclusion of the floating-point unit (FPU) enhances the precision of calculations, making it ideal for high-performance industrial systems.
  • Integrated Control Peripherals: This microcontroller boasts a rich set of peripherals tailored for control applications. These include high-resolution PWM outputs, analog-to-digital converters (ADCs) with fast conversion rates, and configurable digital I/O pins, enabling the TMDSCNCD28388D to interface seamlessly with sensors, actuators, and other electronic components.
  • Robust Connectivity Options: With a variety of communication interfaces such as CAN, I2C, SPI, and UART, the TMDSCNCD28388D ensures flexible and reliable data exchange with other devices within a system, facilitating complex networking requirements and smart control solutions.
  • Enhanced Safety Features: Safety is a paramount consideration in control applications. The TMDSCNCD28388D includes built-in safety features such as error correction code (ECC) memory, a watchdog timer, and a range of diagnostic capabilities to ensure reliable operation even in harsh industrial environments.
  • Development Support: Texas Instruments provides comprehensive development support for the TMDSCNCD28388D, including software libraries, application notes, and a robust development ecosystem. This support accelerates the development process and helps engineers bring their products to market faster.

The TMDSCNCD28388D is not just a microcontroller; it's a complete solution for sophisticated control systems requiring fast and accurate processing, such as motor control, renewable energy inverters, power supplies, and industrial automation. With its powerful features and Texas Instruments' support, this microcontroller is set to revolutionize the way engineers approach complex control challenges.

You May Also Be Interested in

Seiko Epson Corporation
EVALUATION BOARD FOR S1C17M33 /A
Need more? Email Us
Seiko Epson Corporation
EVALUATION BOARD
Need more? Email Us
M5Stack Technology Co., Ltd.
ATOMS3 LITE ESP32S3 DEV KIT
Need more? Email Us
Seiko Epson Corporation
S1C17W36 EVAL BRD
Need more? Email Us
Intel
CYCLONE III EVAL BRD / Cyclone III Cyclone? III Nios II DSP Embedded Evaluation Board
Need more? Email Us
Seiko Epson Corporation
EVALUATION BOARD FOR S1C17M25
Need more? Email Us
Texas Instruments
TMS320F280039C LAUNCHPAD DEVELOP
Lowest to $76.8193
Seiko Epson Corporation
S1C17F57 EVAL BRD
Need more? Email Us
Seiko Epson Corporation
S1C17M10 EVAL BRD
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess