Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
Mfr Analog Devices Inc./Maxim Integrated
Series MAXQ®
Package Box
Product Status Obsolete
Board Type Evaluation Platform
Type MCU 16-Bit
Core Processor MAXQ20
Utilized IC / Part MAXQ2000
Mounting Type Fixed
Contents Board(s)
Base Product Number MAXQ2KUSB
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 4A994J
HTSUS 8473.30.1180
Win Source Part Number 1348852-MAXQ2KUSB-KIT#
Ultra Librarian 3D Model Ultra Librarian MAXQ2KUSB-KIT# CAD Model

Description

The MAXQ2KUSB-KIT# from Maxim Integrated is a comprehensive evaluation kit designed for developers and engineers to assess the capabilities and features of Maxim Integrated's advanced USB interface solutions. This kit serves as a development platform for USB-based applications, providing a seamless interface for connecting to a host computer and facilitating the testing and debugging of USB communication protocols.

Key Features

  • USB 2.0 Full-Speed Compatibility: The kit supports USB 2.0 full-speed operation, enabling data transfer rates of up to 12 Mbps, which is ideal for a wide range of data-intensive applications.
  • Easy-to-Use Development Tools: The evaluation kit includes user-friendly development tools and software that streamline the process of creating and testing USB interface applications.
  • Integrated Microcontroller: At the heart of the kit is a high-performance, low-power MAXQ microcontroller, which is optimized for USB communication and provides robust processing capabilities.
  • Comprehensive Documentation: The kit comes with detailed documentation, including user manuals, application notes, and datasheets, to assist developers in getting started quickly and efficiently.
  • Flexible Power Options: The evaluation kit can be powered through the USB connection or an external power supply, offering flexibility in various testing environments.

Applications

The MAXQ2KUSB-KIT# is suitable for a variety of applications, including but not limited to:

  • Industrial control systems
  • Medical devices
  • Data acquisition systems
  • Consumer electronics

Package Contents

The kit includes the evaluation board featuring the MAXQ microcontroller, a USB cable for connection to a host computer, and a CD containing software tools and documentation. Additional components and accessories may be included to support extended functionality and provide a comprehensive evaluation experience.

You May Also Be Interested in

STMicroelectronics
EVAL KIT STM32L DISCOVERY / STM32L152RBT6/STM32L152RCT6 Microcontroller Discovery Kit 16KB/32KB RAM 4KB/128KB EEPROM/Flash Win 7/Win 2000/Win Vista/Win XP
Need more? Email Us
ECAD model for STM32L152C-DISCO
Renesas Electronics America
KIT STARTER FOR R0K
Need more? Email Us
ECAD model for R0K5562N0S000BE
Texas Instruments
LAUNCHPAD MSP430FR2355 EVAL BRD / MSP430FR2355 LaunchPad? MSP430FR2 MSP430 MCU 16-Bit Embedded Evaluation Board
Need more? Email Us
ECAD model for MSP-EXP430FR2355
STMicroelectronics
BOARD EVAL FOR STM32F373 / STM32F373VCT6 Microcontroller Evaluation Board 32KB RAM 256KB EEPROM/Flash
Need more? Email Us
ECAD model for STM32373C-EVAL
STMicroelectronics
KIT DISCOVERY STM32 F0 SERIES / STM32F030R8T6 Microcontroller Discovery Kit 8KB RAM 64KB Flash Win 7/Win Vista/Win XP
Need more? Email Us
ECAD model for STM32F0308-DISCO
Texas Instruments
EZ-DSP STARTER KIT FOR F2812 / TMS320F2812 DSP Starter Kit 150MHz CPU 128KB RAM 256KB Flash
Need more? Email Us
ECAD model for TMDSEZD2812
Renesas Electronics America
KIT DEVELOPMENT FOR RL78/G12 / R5F1026AASP Microcontroller Target Board 20MHz CPU Flash
Need more? Email Us
ECAD model for QB-R5F1026A-TB
STMicroelectronics
KIT JAVA EVAL STM32 F2 SERIES / STM32F207IGH6 Microcontroller Evaluation Kit
Need more? Email Us
ECAD model for STM3220G-JAVA
Silicon Labs
STARTKER KIT EFM8LB1 LASER BEE / EFM8LB12F64E Microcontroller Starter Kit 4KB RAM 64KB Flash
Need more? Email Us
ECAD model for SLSTK2030A

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.9781
ECAD model for TPS82130SILR
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.9080
ECAD model for ICM-42688-P
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention