EN
  • EN
  • DE

STM32F767ZIT6

Part No STM32F767ZIT6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 2MB FLASH 144LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 44 Weeks
Features series Microcontroller IC
Manufacturer STMicroelectronics
Series STM32F7
Package Tray
Number of I/O 114
Family Name STM32F767
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number 497-16645, 497-16521, 497-16645INACTIVE, 497-16645-ND
Quantity per package 60
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 847223-STM32F767ZIT6
Ultra Librarian 3D Model Ultra Librarian STM32F767ZIT6 CAD Model

Description

The STM32F767ZIT6 is a high-performance microcontroller from STMicroelectronics, designed to offer the best in class performance for demanding applications. This microcontroller is based on the advanced ARM Cortex-M7 processor which operates at speeds of up to 216 MHz. It is part of the STM32F7 series, which are known for their rich set of peripherals, high-speed communication, and enhanced graphical capabilities.

With its 2MB of Flash memory and 512KB of RAM, the STM32F767ZIT6 provides generous storage for complex applications. Additionally, it supports a range of advanced connectivity options including USB OTG, Ethernet, CAN, and several serial communication interfaces like I2C, SPI, and UART, making it ideal for industrial control, medical systems, and IoT devices.

This microcontroller also features a floating-point unit (FPU) which enhances the performance of applications involving complex mathematical operations. Furthermore, the STM32F767ZIT6 includes a Chrom-ART Accelerator™ for advanced graphics as well as an LCD-TFT controller for rich display interfaces.

The STM32F767ZIT6 integrates multiple security features such as a hardware-based random number generator (RNG), CRC calculation unit, and a memory protection unit (MPU) which ensures the safety of system operation by preventing unauthorized access to memory. The device also offers a flexible memory controller that supports Compact Flash, SRAM, PSRAM, NOR and NAND memories.

For development and debugging purposes, the STM32F767ZIT6 supports both JTAG and Serial-Wire Debug (SWD) interfaces. It also features a range of analog modules including 3 ADCs, 2 DACs, and a low-power RTC with an independent battery supply.

Designed with power efficiency in mind, the STM32F767ZIT6 includes multiple power-saving modes, which make it suitable for battery-operated devices. The microcontroller's temperature range, from -40°C to +85°C (or up to +105°C for some packages), ensures reliable operation under extreme conditions.

In conclusion, the STM32F767ZIT6 is a robust and versatile microcontroller that provides a perfect solution for applications requiring high computational power, rich multimedia features, and high-speed connectivity, all while maintaining energy efficiency.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $11.7177
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.6777 $54.7108
8+ $12.8120 $102.4960
13+ $12.3792 $160.9296
18+ $11.5135 $207.2430
23+ $11.0806 $254.8538
29+ $10.6478 $308.7862
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,960 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess