EN
  • EN
  • DE

ST72F561K9T3

Part No ST72F561K9T3
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 60KB FLASH 32LQFP  /  ST7 series Microcontroller IC 8-Bit 8MHz 60KB (60K x 8) FLASH
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series ST7
Package Tray
Product Status Obsolete
Core Processor ST7
Core Size 8-Bit
Speed 8MHz
Connectivity CANbus, LINbusSCI, SPI
Peripherals LVD, POR, PWM, WDT
Number of I/O 24
Program Memory Size 60KB (60K x 8)
Program Memory Type FLASH
RAM Size 2K x 8
Supply Voltage - Operating 3.8V ~ 5.5V
Data Converters A/D 6x10b
Oscillator Type External
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 32-LQFP
Base Product Number ST72F56
Standard Package 250
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 1263263-ST72F561K9T3
Ultra Librarian 3D Model Ultra Librarian ST72F561K9T3 CAD Model

Description

The ST72F561K9T3 is a cutting-edge microcontroller unit (MCU) from the renowned semiconductor manufacturer STMicroelectronics. This 8-bit MCU is based on the high-performance ST7 core and is designed to offer a perfect blend of power efficiency and processing capabilities, making it an ideal choice for a wide range of applications in the automotive, industrial, and consumer electronics sectors.

Key Features

  • Core: The ST72F561K9T3 operates with an 8-bit ST7 CPU core, delivering efficient processing for complex algorithms and control tasks.
  • Memory: It comes equipped with 60K bytes of program Flash memory, ensuring ample space for application code and data storage. Additionally, it has 2K bytes of RAM, providing volatile memory for runtime operations.
  • Clock Speed: The device features a maximum clock speed of 8 MHz, which balances the need for quick data processing with power consumption considerations.
  • I/O Ports: A variety of input/output ports are available, including 52 multifunctional bidirectional I/O lines, which provide flexibility in interfacing with external peripherals and devices.
  • Timers: Multiple integrated timers, including a main clock controller with a watchdog timer, ensure precise timing and system reliability.
  • Communication Interfaces: It includes a range of communication interfaces such as SPI, SCI, and CAN, allowing for versatile connectivity options with other components and systems.
  • Operating Voltage: The MCU operates within a voltage range of 4.5V to 5.5V, accommodating various power supply configurations.
  • Temperature Range: With an industrial temperature range from -40°C to +85°C, the ST72F561K9T3 is robust enough to operate in harsh environmental conditions.
  • Packaging: The device comes in a QFP 80-pin package, which is conducive to space-saving PCB designs.

Applications

The versatility of the ST72F561K9T3 makes it suitable for a diverse set of applications. It is particularly well-suited for automotive control systems, including engine management and body control modules. In the industrial domain, it can be used for process control, automation systems, and robotics. Consumer electronics that require an efficient and reliable MCU, such as smart appliances and home automation systems, can also benefit from the integration of this microcontroller.

Overall, the ST72F561K9T3 from STMicroelectronics is a robust and reliable MCU solution that offers a balanced performance for a variety of electronic applications.

You May Also Be Interested in

Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess