EN
  • EN
  • DE

STL4N80K5

Part No STL4N80K5
Manufacturer STMicroelectronics
Catalog FETs - Single
Description MOSFET N-CH 800V 8POWERFLAT / Ultra low gate charge
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Packaging Reel
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 800V
Current - Continuous Drain (Id) at 25°C 2.5A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Rds On (Maximum) at Id, Vgs 2.5Ohm at 1.5A, 10V
Vgs(th) (Maximum) at Id 5V at 100μA
Gate Charge (Qg) (Maximum) at Vgs 10.5nC at 10V
Maximum Vgs ±30V
Input Capacitance (Ciss) (Maximum) at Vds 175pF at 100V
Power Dissipation (Maximum) 38W (Tc)
Temperature Range - Operating -55°C ~ 150°C
Mounting Style SMD
Supplier Device Package PowerFlat (5x6)
Manufacturer Package 8-PowerVDFN
Part Number Series STL4
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 804721-STL4N80K5
Ultra Librarian 3D Model Ultra Librarian STL4N80K5 CAD Model

Description

STL4N80K5 - N-channel 800 V, 3.3 Ω typ., 4 A SuperMESH™ 5 Power MOSFET in a PowerFLAT 5x6 package

The STL4N80K5 is a high-performance N-channel Power MOSFET from STMicroelectronics, designed with the state-of-the-art SuperMESH™ 5 technology. This advanced power MOSFET is tailored for applications that demand high efficiency and power density. It is housed in a compact and innovative PowerFLAT 5x6 package, which offers excellent thermal performance and is suitable for space-constrained applications.

With a drain-source voltage (V<sub>DS) of 800 V, the STL4N80K5 is well-suited for high-voltage applications, ensuring robustness and reliability in operations. It features an extremely low on-resistance (R<sub>DS(on)) of just 3.3 Ω typical, which significantly reduces conduction losses and improves overall efficiency. The device can handle a continuous drain current (I<sub>D) of up to 4 A, making it capable of driving moderate loads with ease.

The SuperMESH™ 5 technology combines a new vertical structure with a proprietary edge termination structure, which minimizes the R<sub>DS(on) area while maintaining a high level of ruggedness and reliability. This technology also provides an enhanced dv/dt capability, ensuring safe operation even under harsh switching conditions.

STL4N80K5's built-in Zener diode provides Gate-Source protection, enhancing the robustness of the device against over-voltages. This feature, along with the 100% avalanche tested guarantee, provides designers with a margin of safety for the most demanding scenarios. Additionally, the MOSFET is compliant with the European Union's stringent RoHS and Halogen-Free directives, making it an environmentally friendly choice for power management solutions.

Applications for the STL4N80K5 are diverse and include switch-mode power supplies (SMPS), LED lighting, high-efficiency converters, and power management tasks in consumer and industrial electronics. Its high energy efficiency, reliability, and compact form factor make it an ideal choice for engineers looking to optimize their power designs.

Overall, the STL4N80K5 from STMicroelectronics is a robust and efficient solution for modern high-voltage power applications, offering low on-state resistance, high-speed switching, and a compact package for optimized power management.

You May Also Be Interested in

ShenZhen SlkorMicro Semicon Co. Ltd
100V 15A 34W 1 N-channel TO-252
Lowest to $0.1512
ShenZhen SlkorMicro Semicon Co. Ltd
20V 4.2A 1.2W 60mΩ@1.8V,1A 1.2V@250uA 1 N-channel SOT-23
Lowest to $0.0366
ShenZhen SlkorMicro Semicon Co. Ltd
50V 200mA 6Ω@4.5V,0.2A 150mW 1.5V@250uA 2 N-Channel SOT-363
Lowest to $0.0264
IXYS
MOSFET N-CH 600V 44A SOT-227B
Lowest to $40.9090
Micro Commercial Co
MOSFET P-CH 30V 9.1A 8SOP
Lowest to $0.1662
ShenZhen SlkorMicro Semicon Co. Ltd
100V 1 N-channel 3.1W 10A SOT-223-3
Lowest to $0.1238
ShenZhen SlkorMicro Semicon Co. Ltd
60V 5A 500mW 1 N-channel SOT-89
Lowest to $0.0702
ShenZhen SlkorMicro Semicon Co. Ltd
60V 300mA 350mW 4.5Ω@4.5V,0.2A 3V@250uA 1 N-channel SOT-23
Need more? Email Us
ShenZhen SlkorMicro Semicon Co. Ltd
100V 150mA 6Ω@10V,120mA 250mW 2.8V@1mA 1 N-channel SOT-23
Lowest to $0.0236

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4886 $52.1010
85+ $1.2214 $103.8190
130+ $1.1833 $153.8290
175+ $1.1451 $200.3925
230+ $1.1069 $254.5870
305+ $0.9924 $302.6820
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,500 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess