EN
  • EN
  • DE

M74HC85RM13TR

Part No M74HC85RM13TR
Manufacturer STMicroelectronics
Catalog Logic - Comparators
Description 4-BIT MAGNITUDE COMPARATOR
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Series 74HC
Packaging Reel - TR
Part Status Obsolete(EOL)
Type Magnitude Comparator
Resolution 4
Output Active High
Output Function A<B, A=B, A>B
Operating Supply Voltage 2 V ~ 6 V
Current - Output High, Low 5.2mA, 5.2mA
Max Propagation Delay @ V, Max CL 31ns @ 6V, 50pF
Current - Quiescent 4μA
Operating Temperature Range -55°C ~ 125°C
Package 16-SOIC (0.154", 3.90mm Width)
Mounting SMD
Win Source Part Number 1211152-M74HC85RM13TR
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Family Name M74HC85
Introduction Date August 15, 1995
ECCN EAR99
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian M74HC85RM13TR CAD Model

Description

STMicroelectronics M74HC85RM13TR

The M74HC85RM13TR is a high-speed CMOS 4-bit magnitude comparator designed and manufactured by STMicroelectronics, a global semiconductor leader known for its cutting-edge technology and a wide array of electronic components. This device is part of the HC family, which signifies high-speed CMOS technology, ensuring low power consumption and robust performance.

The primary function of the M74HC85RM13TR is to compare two 4-bit words and provide output results based on the magnitude of these words. It features three outputs that indicate whether one 4-bit input word is greater than, less than, or equal to the other. This makes it an essential component in digital systems where binary comparisons are necessary, such as in data sorting, binary decision-making, and arithmetic logic units.

Key features of the M74HC85RM13TR include:

  • Supply Voltage Range: The device operates on a wide supply voltage range from 2V to 6V, making it compatible with various logic levels and suitable for battery-operated applications.
  • High Speed: With fast propagation delay times, the M74HC85RM13TR ensures quick response times in critical applications, enhancing overall system performance.
  • Low Power Dissipation: Its CMOS technology ensures low power consumption, which is crucial for energy-sensitive designs.
  • Output Drive Capability: The comparator can drive up to 10 LSTTL loads, providing the flexibility to interface with various logic families.
  • Pin and Function Compatibility: This device is fully pin-compatible with the standard 74 series, making it easy to integrate into existing designs without significant changes to the PCB layout.

The M74HC85RM13TR is available in a compact surface-mount package, specifically the TSSOP16 (Thin Shrink Small Outline Package), which is ideal for space-constrained applications. The device is also characterized for operation from -55°C to +125°C, ensuring reliability across a wide temperature range, which is critical for industrial and automotive applications.

For engineers and designers looking for a reliable and efficient magnitude comparator, the M74HC85RM13TR from STMicroelectronics offers a perfect blend of performance, power efficiency, and design flexibility, making it a top choice for digital comparison applications.

You May Also Be Interested in

Texas Instruments
IC COMPARATOR IDENTITY 8B 20SOIC / Magnitude Comparator Bit Active Low Output A=B 20-SOIC
Need more? Email Us
Texas Instruments
IC COMPARATOR IDENTITY 8B 20SOIC / Magnitude Comparator Bit Active Low Output A=B 20-SOIC
Lowest to $1.2861
Texas Instruments
IC COMPARATOR IDENTITY 8B 20SOIC
Need more? Email Us
Nexperia USA Inc.
IDENTITY COMPARATOR
Need more? Email Us
Texas Instruments
IC COMPARATOR ADDRESS 12B 20SO / Magnitude Comparator Bit Active High Output 20-SO
Need more? Email Us
Texas Instruments
IC COMPARATOR ADDRESS 12B 20SOIC / Magnitude Comparator Bit Active High Output 20-SOIC
Need more? Email Us
Texas Instruments
IC MAG COMPARATOR 4BIT 16-SOIC
Need more? Email Us
Texas Instruments
IC COMPARATOR IDENTITY 8B 20SOIC / Magnitude Comparator Bit Active High Output A=B 20-SOIC
Need more? Email Us
Texas Instruments
IC COMPARATOR IDENTITY 8B 20SOIC / Magnitude Comparator Bit Active Low Output A=B 20-SOIC
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
245+ $0.2395 $58.6775
590+ $0.1966 $115.9940
910+ $0.1905 $173.3550
1,255+ $0.1843 $231.2965
1,625+ $0.1783 $289.7375
2,170+ $0.1598 $346.7660
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess