Products specifications Report Issue?

Manufacturer STMicroelectronics
Packaging Tube
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 800V
Current - Continuous Drain (Id) at 25°C 4A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Rds On (Maximum) at Id, Vgs 1.75Ohm at 2A, 10V
Vgs(th) (Maximum) at Id 5V at 100μA
Gate Charge (Qg) (Maximum) at Vgs 5nC at 10V
Maximum Vgs ±30V
Input Capacitance (Ciss) (Maximum) at Vds 177pF at 100V
Power Dissipation (Maximum) 60W (Tc)
Temperature Range - Operating -55°C ~ 150°C
Mounting Style Through Hole
Supplier Device Package TO-220
Manufacturer Package TO-220-3
Part Number Series STP5N
Manufacturer Pack Quantity 1,000
MSL Level 1 (Unlimited)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 814172-STP5N80K5
Ultra Librarian 3D Model Ultra Librarian STP5N80K5 CAD Model

Description

The STP5N80K5 is a high-performance, N-channel Power MOSFET produced by the reputable semiconductor manufacturer STMicroelectronics. This device is designed to meet the increasing demands for efficient power conversion in modern electronic applications. Its robust design and advanced technology make it suitable for a wide range of applications, including switch-mode power supplies, LED drivers, motor control, and inverter circuits.

Key Features

  • High Voltage Capability: This MOSFET operates at a high drain-source voltage (V<sub>DS) of 800V, which is ideal for applications requiring high voltage operation.
  • Low On-Resistance: With an on-resistance (R<sub>DS(on)) of just 1.7 Ω, the STP5N80K5 ensures minimal power loss and improved efficiency in electronic circuits.
  • High Current Rating: The device supports a continuous drain current (I<sub>D) of up to 4.4 A, allowing it to handle significant power levels.
  • Reduced Gate Charge: The low gate charge (Q<sub>g) makes it easier to drive the MOSFET, reducing switching losses and improving overall performance.
  • Fast Switching Speed: The STP5N80K5 is designed for fast switching, which is critical for reducing energy waste in power conversion applications.

Applications

The versatile nature of the STP5N80K5 makes it suitable for various applications, including:

  • High-efficiency DC/DC converters
  • Power management in telecommunication and industrial systems
  • LED lighting solutions
  • Motor drives and inverters
  • Uninterruptible power supplies (UPS)

Quality and Reliability

STMicroelectronics ensures that the STP5N80K5 meets the highest quality and reliability standards. The device is subjected to rigorous testing and quality control measures, ensuring that it performs consistently across various environmental conditions and throughout its operational lifespan.

With its combination of high voltage capability, low on-resistance, high current rating, and fast switching speed, the STP5N80K5 is an excellent choice for designers looking to enhance the efficiency and reliability of their power conversion systems.

You May Also Be Interested in

Torex Semiconductor Ltd
P-Channel Power MOS FET
Need more? Email Us
ECAD model for XP132A0265SR
Diodes Incorporated
Need more? Email Us
ECAD model for ZVN3310ASTZ-TAPE
Torex Semiconductor Ltd
Need more? Email Us
ECAD model for XP132A1545R
Torex Semiconductor Ltd
MOSFET P-CH 30V 700MA SOT23
Need more? Email Us
ECAD model for XP152A11E5MRN
Torex Semiconductor Ltd
Need more? Email Us
ECAD model for XP152A01D8MRN
Vishay
Power MOSFET, 190 A | MOSFET N-CH 100V 190A SOT227
Need more? Email Us
ECAD model for VS-FB190SA10
Renesas Electronics America
Silicon N Channel Power MOS FET Power Switching | MOSFET N-CH 250V 10A WPAK
Need more? Email Us
ECAD model for HAT2192WP-EL-E
Panasonic
Need more? Email Us
ECAD model for XN0NE9200LSO
Torex Semiconductor Ltd
Need more? Email Us
ECAD model for XP162A12A6PRN

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.0667
ECAD model for ICM-42688-P
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.5859 $51.7180
48+ $2.1217 $101.8416
73+ $2.0554 $150.0442
101+ $1.9891 $200.8991
131+ $1.9228 $251.8868
175+ $1.7239 $301.6825
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 5,555 pieces
MOQ: 20 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention