EN
  • EN
  • DE

STEVAL-ILL029V1

Part No STEVAL-ILL029V1
Manufacturer STMicroelectronics
Catalog Evaluation and Demonstration Boards and Kits
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Mfr STMicroelectronics
Package Box
Product Status Obsolete
Type Display
Function LED Front Panel
Embedded Yes, MCU, 8-Bit
Utilized IC / Part STLED325, STM8S, STMPE24M31
Supplied Contents Board(s)
Other Names 497-10606,STEVALILL029V1,-497-10606,1805-STEVAL-ILL029V1
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1284645-STEVAL-ILL029V1
Ultra Librarian 3D Model Ultra Librarian STEVAL-ILL029V1 CAD Model

Description

STEVAL-ILL029V1 LED Driver Evaluation Board

The STEVAL-ILL029V1 from STMicroelectronics is a highly efficient evaluation board designed specifically for LED lighting applications. This innovative product leverages the advanced features of the LED6000 step-down monolithic converter to provide a reliable and high-performing solution for driving a single LED string with a maximum power of 48 W and an input voltage ranging from 6.5 V to 48 V.

The board is equipped with numerous features that make it an ideal choice for a variety of lighting scenarios. It is particularly suited for indoor and architectural LED lighting, LED street lighting, and LED floodlights, offering a versatile platform for designers and engineers to evaluate the LED6000 in real-world conditions.

Key Features and Benefits:

  • High Efficiency: The STEVAL-ILL029V1 boasts a high efficiency that can reach up to 95%, thanks to the LED6000's optimized design. This ensures minimal energy loss and reduced heat generation, which is crucial for maintaining the longevity of the LEDs.
  • Wide Input Voltage Range: With an input voltage range of 6.5 V to 48 V, the board can accommodate a variety of power supplies and is flexible enough to be used in multiple LED lighting applications.
  • Adjustable Output Current: The evaluation board allows for easy adjustment of the output current up to 1.5 A through an external resistor, providing precise control over the brightness of the LED string.
  • Dimming Capability: The STEVAL-ILL029V1 supports both analog and PWM dimming, offering designers the ability to implement smooth brightness control and energy-saving features into their lighting solutions.
  • Thermal Protection: The LED6000 includes an over-temperature protection feature, ensuring the board operates within safe temperature limits and preventing damage to the LED string and driver circuitry.
  • Compact Design: The compact size of the evaluation board makes it easy to integrate into existing lighting systems or use as a standalone unit for testing and development purposes.

The STEVAL-ILL029V1 is a testament to STMicroelectronics' commitment to providing state-of-the-art solutions for the LED lighting industry. With its robust design, comprehensive features, and ease of use, this evaluation board is a valuable tool for anyone looking to develop efficient and innovative LED lighting systems.

You May Also Be Interested in

STMicroelectronics
EVAL BOARD FOR MP23DB01HP / MP23DB01HP MEMS Omnidirectional Microphones Audio Evaluation Board
Need more? Email Us
Texas Instruments
EVAIL MOD / TPS659038-Q1, TPS659039-Q1 Special Purpose: Mobiles Power Management Evaluation Board
Need more? Email Us
ON Semiconductor
BOARD EVAL FOR LB8860V / LV8860V Motor Controller/Driver Power Management Evaluation Board
Need more? Email Us
Analog Devices Inc.
EVAL BOARD HMC856LC5 / HMC856LC5 Delay Line Timing Evaluation Board
Need more? Email Us
Analog Devices Inc.
BOARD EVAL FOR ADF4106SD1Z / ADF4106 Frequency Synthesizer Timing Evaluation Board
Need more? Email Us
STMicroelectronics
UPS (LINE INTERACTIVE - 450W) / ST72F324J6T6 Uninterruptible Power Supply (UPS) Power Management Evaluation Board
Need more? Email Us
Cirrus Logic Inc.
KIT - WM8950 KIT CDB6162 MB DC / WM8950 Audio Processing Audio Evaluation Board
Need more? Email Us
Renesas Electronics America
EVAL BOARD FOR TW2866-LA2-GR / TW2866 Video Processing Video Evaluation Board
Need more? Email Us
Texas Instruments
DGTL VIDEO EVAL MOD FOR DM368 / TMS320DM36x Video Processing Video Evaluation Board
Lowest to $1,518.2556

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess