EN
  • EN
  • DE

STGWT40HP65FB

Part No STGWT40HP65FB
Manufacturer STMicroelectronics
Catalog IGBTs - Single
Description Trench gate field-stop IGBT, HB series 650 V, 40 A high speed | TRENCH GATE FIELD-STOP IGBT, HB
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube
IGBT Type Trench Field Stop
Voltage - Collector Emitter Breakdown (Maximum) 650V
Current - Collector (Ic) (Maximum) 80A
Current - Collector Pulsed (Icm) 160A
Vce(on) (Maximum) at Vge, Ic 2V at 15V, 40A
Maximum Power 283W
Switching Energy 363μJ (off)
Input Type Standard
Gate Charge 210nC
Td (on/off) at 25°C -/142ns
Test Condition 400V, 40A, 5Ohm, 15V
Reverse Recovery Time (trr) 140ns
Temperature Range - Operating -55°C ~ 175°C
Mounting Style Through Hole
Manufacturer Package TO-3P-3, SC-65-3
Supplier Device Package TO-3P
Manufacturer Pack Quantity 600
MSL Level 1 (Unlimited)
Win Source Part Number 1261059-STGWT40HP65FB
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STGWT40HP65FB CAD Model

Description

STGWT40HP65FB - High-Efficiency IGBT from STMicroelectronics

The STGWT40HP65FB is a state-of-the-art IGBT (Insulated Gate Bipolar Transistor) developed by STMicroelectronics, designed for a wide range of high-power applications. This IGBT features a 650V collector-emitter voltage and a 40A nominal current rating, making it an excellent choice for energy-efficient power conversion in both industrial and consumer electronics.

Constructed using STMicroelectronics' advanced trench gate field-stop technology, the STGWT40HP65FB offers an optimal trade-off between switching performance and on-state behavior. This balance ensures low conduction and switching losses, which are critical for high-efficiency power management. The device's enhanced thermal characteristics also contribute to its reliability and longevity, even under stressful operating conditions.

The STGWT40HP65FB comes in a TO-247 long leads package, which is not only robust but also facilitates easy mounting and heat sinking. This package is well-suited for applications requiring high current and high voltage operation, providing excellent isolation and thermal performance.

One of the key features of this IGBT is its co-packaged fast recovery anti-parallel diode. The inclusion of this diode simplifies the design process by reducing component count and improving system reliability. It also enhances the efficiency of the device by minimizing recovery losses during switching events, which is particularly beneficial in applications like motor drives, UPS systems, solar inverters, and welding equipment.

Additionally, the STGWT40HP65FB is characterized by a very tight parameter distribution, which results in simplified drive circuitry and predictable performance. Its low gate charge and threshold voltage enable easy drive and further contribute to the overall system efficiency.

Engineers looking for an IGBT that offers high power density, efficiency, and reliability will find the STGWT40HP65FB to be an ideal choice. Its advanced features and robust design make it a versatile component that can be used in a multitude of high-performance power applications.

For detailed specifications, application notes, and additional resources, designers and engineers are encouraged to visit the official STMicroelectronics website or contact their support team for technical assistance.

You May Also Be Interested in

ON Semiconductor
IGBT 450V 23A TO-263
Need more? Email Us
IXYS
IGBT PT 650V 240A PLUS247
Lowest to $56.3125
ON Semiconductor
IGBT 600V 24A 54W TO-3PF
Need more? Email Us
IXYS
IGBT PT 1200V 75A TO-268AA
Need more? Email Us
Infineon Technologies
IGBT 650V 90A TO-247AC
Need more? Email Us
IXYS
IGBT PT 650V 16A TO-220-3
Need more? Email Us
IXYS
IGBT PT 650V 310A PLUS247
Need more? Email Us
IXYS
IGBT 1700V 170A PLUS264
Need more? Email Us
Infineon Technologies
IGBT 600V 11A TO-220AB
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.4572 $53.4864
28+ $3.6572 $102.4016
43+ $3.5429 $152.3447
59+ $3.4286 $202.2874
76+ $3.3143 $251.8868
101+ $2.9715 $300.1215
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 582 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess