EN
  • EN
  • DE

M41T11

Part No M41T11
Manufacturer STMicroelectronics
Catalog Clock/Timing - Real Time Clocks
Description Serial Real Time Clock with 56 Bytes of NVRAM
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Clock/Timing - Real Time Clocks
Manufacturer STMicroelectronics
Win Source Part Number 306754-M41T11
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian M41T11 CAD Model

Description

Product Overview: M41T11 from STMicroelectronics

The M41T11 from STMicroelectronics is a state-of-the-art real-time clock (RTC) IC that offers precision timekeeping with a built-in 32.768 kHz oscillator. This low-power serial RTC includes a built-in crystal, which ensures high accuracy and stable time counting, making it an ideal choice for a wide range of applications including industrial control systems, consumer electronics, and embedded systems.

Key Features

  • Accurate Timekeeping: The M41T11 maintains an accuracy of ±5 ppm, which translates to less than 3 minutes deviation per year, ensuring high precision in time-sensitive applications.
  • Low Power Consumption: Designed for battery-powered devices, the M41T11 consumes minimal power, with a battery backup current of less than 500nA, thereby extending the life of the power source.
  • Serial Interface: The device includes an I2C-compatible serial interface, making it easy to integrate with microcontrollers and other digital systems.
  • Programmable Alarm: The RTC features a programmable alarm function that can be set to a specific time and date, providing flexibility for time-based event management.
  • Additional Features: The M41T11 also offers a programmable square wave output, a countdown timer with interrupt capability, and a century flag that extends the calendar functionality beyond the year 2000.

Applications

The M41T11 is versatile and can be used in various applications such as:

  • Data loggers
  • Utility meters
  • POS terminals
  • Healthcare devices
  • Security systems
  • Network routers and servers

With its robust feature set, the M41T11 from STMicroelectronics provides a reliable and efficient solution for timekeeping requirements in both commercial and industrial environments. Its compact package and ease of integration make it a go-to choice for engineers and designers looking to incorporate accurate time tracking functionalities within their projects.

You May Also Be Interested in

Maxim Integrated
IC RTC CLK/CALENDAR SER 10UMAX
Need more? Email Us
Analog Devices Inc.
IC RTC CLK/CALENDAR I2C 12WLP
Lowest to $3.4926
Maxim Integrated
IC RTC PHANTOM CHIP PAR 34PCM
Need more? Email Us
Micro Crystal AG
RV-3028-C7 32.768kHz 1ppm TA QA Micro Crystal Real Time Clock 32.768kHz I2C Time Acc. 1ppm datasheet, inventory, & pricing.
Lowest to $2.7650
Epson Electronics America Inc-Semiconductor Div
IC RTC CLK/CALENDAR SER 14SOP
Need more? Email Us
Maxim Integrated
IC RTC CLK/CALENDAR PAR 24SOIC
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
IC RTC CLK/CALENDAR SER 14SOP
Need more? Email Us
Maxim Integrated
IC RTC CLK/CALENDAR SPI 20TSSOP
Lowest to $14.5523
Analog Devices Inc.
IC RTC CLK/CALENDAR PAR 48LQFP
Lowest to $20.3732

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.3975 $63.9750
23+ $5.2495 $120.7385
35+ $5.0855 $177.9925
47+ $4.9215 $231.3105
61+ $4.7574 $290.2014
82+ $4.2654 $349.7628
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess