Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Driven Configuration Half-Bridge
Channel Type Independent
Number of Drivers 2
Gate Type IGBT, N-Channel MOSFET
Supply Voltage - Operating 17V (Max)
Logic Voltage - VIL, VIH 1.5V, 3.6V
Current - Peak Output (Source, Sink) 400mA, 650mA
Input Type Inverting
High Side Voltage - Max (Bootstrap) 600V
Rise and Fall Time 50ns, 30ns
Temperature Range - Operating -40°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 14-SO
Win Source Part Number 119892-L6386D013TR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian L6386D013TR CAD Model

Description

STMicroelectronics L6386D013TR High-Voltage Half-Bridge Driver

The L6386D013TR from STMicroelectronics is a high-voltage, high-speed power driver specifically designed to drive half-bridge configurations in motor drive applications and switching power supplies. This advanced and integrated device incorporates a high-voltage half-bridge gate driver with robust features that ensure optimal performance in a variety of demanding applications.

With an operational voltage range from 8V to 600V, the L6386D013TR is well-suited for systems requiring efficient and reliable high-side and low-side gate driving. The high-voltage rail is up to 600V which makes it perfect for applications involving high power levels. The driver can provide a source and sink current capability of up to 290 mA and 600 mA respectively, ensuring strong and fast switching of power transistors.

The L6386D013TR offers an integrated bootstrap diode, which simplifies the PCB layout and reduces external component count, thus enhancing system reliability and reducing overall cost. The driver's cross-conduction prevention logic minimizes the risk of shoot-through, which is critical for the safe operation of power devices.

Additional features include an Under-Voltage Lockout (UVLO) function on both the lower and the upper driving sections, which protects the device and the power switches from operating under insufficient supply conditions. The device also boasts excellent ruggedness with dV/dt immunity of 50 V/ns across the temperature range from -40°C to 150°C. Its advanced input filter allows the device to provide stable operation even in noisy environments.

The L6386D013TR comes in a compact SO-8 package, which makes it suitable for space-constrained applications. Its high integration level and ease of use make it an ideal choice for designers looking to create robust and efficient high-voltage switching circuits without the complexity of discrete solutions.

Whether it's for industrial drives, home appliances, or power management systems, the L6386D013TR high-voltage half-bridge driver from STMicroelectronics offers a reliable and efficient solution for your high-power switching needs.

You May Also Be Interested in

Infineon Technologies
TLF11251EPXUMA1
Lowest to $2.6547
ECAD model for TLF11251EPXUMA1
ON Semiconductor
IC MOSFET DRIVER DUAL HS 8-SOIC
Lowest to $1.2764
ECAD model for MC33151DR2G
Microchip Technology
IC GATE DRVR HI/LOW SIDE 8WDFN
Need more? Email Us
ECAD model for MCP14A0302T-E/KBA
ON Semiconductor
Lowest to $4.1577
ECAD model for MCH3310
Vishay
IC GATE DRVR HALF-BRIDGE 8SO / Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Need more? Email Us
ECAD model for SIP41104DY-T1-E3
Maxim Integrated
IC MOSFET DRVR DUAL 8-TDFN
Lowest to $2.0349
ECAD model for MAX5054BATA+T
Infineon Technologies
DRIVER IC PG-DSO-8
Need more? Email Us
ECAD model for 2EDN7533FXTMA1
Maxim Integrated
IC DRIVER MOSFET DUAL 8-SOIC
Need more? Email Us
ECAD model for MAX626ESA+
Freescale Semiconductor - NXP
IC DRIVER DUAL H-SIDE TMOS 8SOIC
Lowest to $2.6575
ECAD model for MC33285

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0991
ECAD model for FT230XQ-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.3910
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.2990 $68.9700
70+ $1.8865 $132.0550
110+ $1.8275 $201.0250
150+ $1.7685 $265.2750
190+ $1.7096 $324.8240
255+ $1.5326 $390.8130
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,110 pieces
MOQ: 30 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention