EN
  • EN
  • DE

STGFW80V60F

Part No STGFW80V60F
Manufacturer STMicroelectronics
Catalog IGBTs - Single
Description Low thermal resistance | IGBT 600V 120A 79W TO-3PF
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube
IGBT Type Trench Field Stop
Voltage - Collector Emitter Breakdown (Maximum) 600V
Current - Collector (Ic) (Maximum) 120A
Current - Collector Pulsed (Icm) 240A
Vce(on) (Maximum) at Vge, Ic 2.3V at 15V, 80A
Maximum Power 79W
Switching Energy 1.8mJ (on), 1mJ (off)
Input Type Standard
Gate Charge 448nC
Td (on/off) at 25°C 60ns/220ns
Test Condition 400V, 80A, 10Ohm, 15V
Temperature Range - Operating -55°C ~ 175°C
Mounting Style Through Hole
Manufacturer Package TO-3P-3 Full Pack
Supplier Device Package TO-3PF
Manufacturer Pack Quantity 30
MSL Level 1 (Unlimited)
Win Source Part Number 1261026-STGFW80V60F
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STGFW80V60F CAD Model

Description

The STGFW80V60F is a high-performance Field-Stop Trench IGBT (Insulated Gate Bipolar Transistor) designed and manufactured by STMicroelectronics. This IGBT combines the efficiency of MOSFETs with the high current and low saturation voltage of bipolar transistors by integrating a field-stop layer to provide an optimal trade-off between switching performance and on-state behavior, making it suitable for a wide range of high power switching applications.

Key Features

  • Voltage Rating: The STGFW80V60F is rated for a maximum collector-emitter voltage of 600V, making it suitable for applications requiring high voltage operation.
  • Current Capacity: This IGBT is capable of conducting up to 80A of continuous collector current (I<sub>C), ensuring robust performance for high power applications.
  • Low On-State Voltage: The device features a low on-state voltage drop (V<sub>CE(sat)) to minimize conduction losses and improve efficiency.
  • Fast Switching Speed: The fast switching characteristics of the STGFW80V60F reduce switching losses and enable high-frequency operation.
  • High Switching Efficiency: With its trench gate field-stop structure, the IGBT offers superior switching performance and high efficiency, which is critical for energy-saving in power applications.
  • Co-Packaged Diode: The device includes a soft recovery anti-parallel diode, which is co-packaged with the IGBT, further simplifying design and reducing component count.

Applications

The STGFW80V60F is designed for a variety of applications, including:

  • Uninterruptible Power Supplies (UPS)
  • Welding equipment
  • Inductive heating
  • Motor drives
  • Power factor correction circuits
  • Solar inverters
  • And other high-performance power conversion systems.

Reliability and Quality

STMicroelectronics is committed to delivering products that meet the highest standards of quality and reliability. The STGFW80V60F IGBT is no exception, offering excellent thermal performance and long-term reliability for demanding power applications.

In conclusion, the STGFW80V60F from STMicroelectronics is an ideal choice for designers looking to optimize their power systems with an IGBT that offers high efficiency, fast switching, and robust performance in a compact package.

You May Also Be Interested in

IXYS
IGBT PT 1200V 240A PLUS247
Need more? Email Us
Infineon Technologies
IGBT 650V 21A TO-220AB
Need more? Email Us
IXYS
IGBT PT 650V 130A TO-247
Need more? Email Us
Littelfuse Inc.
IGBT 445V 12A TO-252
Need more? Email Us
IXYS
IGBT PT 600V 200A TO-264
Need more? Email Us
IXYS
IGBT PT 650V 234A TO-247AD
Lowest to $36.7762
IXYS
IGBT PT 650V 240A PLUS247
Lowest to $56.3125
IXYS
IGBT PT 650V 16A TO-220-3
Need more? Email Us
IXYS
IGBT PT 600V 75A TO-268AA
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.0788 $60.7880
24+ $4.9873 $119.6952
36+ $4.8314 $173.9304
50+ $4.6754 $233.7700
64+ $4.5195 $289.2480
86+ $4.0529 $348.5494
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess