EN
  • EN
  • DE

STGWT30H65FB

Part No STGWT30H65FB
Manufacturer STMicroelectronics
Catalog IGBTs - Single
Description IGBT 650V 30A 260W TO3PL  /  IGBT Trench Field Stop 650 V 30 A 260 W Through Hole TO-3P
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - IGBTs - Single
Mfr STMicroelectronics
Package Tube
Product Status Obsolete
IGBT Type Trench Field Stop
Voltage - Collector Emitter Breakdown (Max) 650 V
Current - Collector (Ic) (Max) 30 A
Current - Collector Pulsed (Icm) 120 A
Vce(on) (Max) @ Vge, Ic 2V @ 15V, 30A
Power - Max 260 W
Switching Energy 151µJ (on), 293µJ (off)
Input Type Standard
Gate Charge 149 nC
Td (on/off) @ 25°C 37ns/146ns
Test Condition 400V, 30A, 10Ohm, 15V
Temperature Range - Operating -55°C ~ 175°C (TJ)
Mounting Type Through Hole
Package / Case TO-3P-3, SC-65-3
Supplier Device Package TO-3P
Base Product Number STGWT30
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Names -497-14468-5,497-14468-5
Standard Package 30
Win Source Part Number 1219067-STGWT30H65FB
Ultra Librarian 3D Model Ultra Librarian STGWT30H65FB CAD Model

Description

STGWT30H65FB - STMicroelectronics

The STGWT30H65FB from STMicroelectronics is a high-performance, field-stop trench gate IGBT (Insulated Gate Bipolar Transistor) designed for a broad range of applications. This cutting-edge semiconductor device combines the simple gate-drive characteristics of MOSFETs with the high-current and low-saturation-voltage capability of bipolar transistors. The STGWT30H65FB is particularly suitable for applications that require efficient and fast switching, robustness, and reliability.

Key Features:

  • High Current Rating: The device is capable of handling a continuous collector current of up to 30A, making it suitable for high-power applications.
  • High Voltage Capability: With a collector-emitter voltage rating of 650V, it provides ample headroom for voltage spikes and surges, ensuring safe operation under harsh conditions.
  • Low On-Resistance: The low on-state voltage drop across the device translates into reduced conduction losses and improved overall efficiency.
  • Fast Switching Speed: The IGBT is designed for fast switching, which is essential for reducing switching losses in applications such as inverters and converters.
  • High Switching Frequency: It supports high-frequency operation, which is beneficial for compact and efficient power supply designs.
  • Robustness: The device features a ruggedized design that can withstand harsh conditions, making it reliable for industrial applications.

Applications:

The STGWT30H65FB is versatile and can be used in a variety of applications including:

  • Motor Drives
  • Uninterruptible Power Supplies (UPS)
  • Power Factor Correction (PFC) circuits
  • Induction Heating
  • Solar Inverters
  • Welding Equipment

Overall, the STGWT30H65FB from STMicroelectronics is an excellent choice for designers looking for an IGBT that offers a balance between performance and reliability. Its robustness, coupled with its electrical characteristics, makes it a go-to component for power electronic systems that demand high efficiency and power density.

You May Also Be Interested in

Infineon Technologies
IGBT 650V 90A TO-247AC
Need more? Email Us
IXYS
IGBT PT 650V 16A TO-220-3
Need more? Email Us
IXYS
IGBT PT 650V 240A PLUS247
Lowest to $56.3125
STMicroelectronics
IGBT 600V 40A TO-220
Need more? Email Us
IXYS
IGBT PT 600V 200A TO-264
Need more? Email Us
IXYS
IGBT PT 1200V 22A TO-263AA
Need more? Email Us
Rohm Semiconductor
IGBT TRENCH FS 650V 40A TO-247N
Need more? Email Us
Rohm Semiconductor
IGBT TRENCH FS 650V 40A TO-247N
Need more? Email Us
IXYS
IGBT PT 650V 310A PLUS247
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess