Products specifications Report Issue?

Category Discrete Semiconductor Products>Power Driver Modules
Mfr STMicroelectronics
Series SLLIMMâ„¢
Package Tray
Product Status Obsolete
Type IGBT
Configuration 3 Phase
Current 30 A
Voltage 600 V
Voltage - Isolation 2500VDC
Mounting Type Through Hole
Package / Case 25-PowerDIP Module (0.993", 25.23mm)
Base Product Number STGIPS30
Other Names 497-13647
Standard Package 11
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 1279095-STGIPS30C60
Ultra Librarian 3D Model Ultra Librarian STGIPS30C60 CAD Model

Description

STGIPS30C60 - Intelligent Power Module from STMicroelectronics

The STGIPS30C60 is a cutting-edge Intelligent Power Module (IPM) designed by STMicroelectronics, a global semiconductor leader known for its innovative and reliable products. This IPM is part of the SLLIMMâ„¢-nano series, specifically engineered to enhance the performance and efficiency of motor drive applications. It is an ideal solution for a wide range of applications, including home appliances, air conditioners, fans, and other low-power motor drives.

With an integrated design, the STGIPS30C60 combines IGBTs, freewheeling diodes, and an array of control and protection features into a single package. This integration helps to reduce the complexity and size of the circuit, leading to a more compact and cost-effective design. The module is capable of handling a maximum operational voltage of 600V and provides a nominal current of 30A, making it suitable for a variety of power levels.

The STGIPS30C60 boasts an advanced level of integration, featuring built-in short-circuit protection, under-voltage lockout, over-temperature protection, and smart shutdown functionality. These features ensure the safe operation of the power module under a wide range of conditions, thereby protecting the application from potential damage.

One of the standout features of this IPM is its 3-phase inverter design, which is optimized for efficient and smooth control of motor phases. Additionally, the module offers a low-loss, fast-switching IGBT technology that contributes to the overall efficiency and performance of the system. The freewheeling diodes are optimized for low recovery losses, further enhancing the module's efficiency.

The STGIPS30C60 is housed in a compact and insulated package, which not only ensures excellent thermal performance but also provides a high level of electrical isolation. This IPM is also characterized by its ease of use, thanks to the straightforward interface that simplifies the PCB design process and accelerates time-to-market for designers and engineers.

In summary, the STGIPS30C60 from STMicroelectronics represents a highly integrated, efficient, and reliable solution for motor drive applications, offering designers a combination of performance, protection features, and ease of use that is hard to match.

You May Also Be Interested in

Infineon Technologies
IFPS MODULES 24MDIP / Power Driver Module IGBT 3 Phase 600 V 15 A 24-PowerDIP Module (1.028", 26.10mm)
Lowest to $16.2986
ECAD model for IKCM15H60GAXKMA2
Fairchild/ON Semiconductor
Motion SPMR 3 Series
Need more? Email Us
ECAD model for FSBB30CH60D
ON Semiconductor
Smart Power Module (SPM) | IC SMART POWER MOD 2A SPM23-AA
Lowest to $14.0757
ECAD model for FSB50250
ON Semiconductor
MODULE SPM 600V 10A SPM27-BA
Need more? Email Us
ECAD model for FSBS10CH60F
ON Semiconductor
IPM IGBT 600V 5A 26-Pin SPM26-AAA Tube / Smart Power Module | MOD SPM 600V 5A SPM26-AA
Lowest to $9.4135
ECAD model for FNB40560
Infineon Technologies
Control Integrated POwer System
Lowest to $14.7728
ECAD model for IGCM06F60GA
Infineon Technologies
CIPOS MAXI 1200V 15A PG-MDIP-24 / Power Driver Module IGBT 3 Phase Inverter 1.2 kV 20 A 24-PowerDIP Module (1.094", 27.80mm)
Lowest to $61.2135
ECAD model for IM818LCCXKMA1
Infineon Technologies
Control Integrated Power System
Lowest to $14.9598
ECAD model for IGCM04F60GA
Powerex Inc.
MOD IPM 7PAC 1200V 15A / Power Driver Module IGBT 3 Phase 1.2 kV 15 A Power Module
Need more? Email Us
ECAD model for PM15RSH120

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.0667
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5061
ECAD model for FT230XQ-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $39.3244 $78.6488
5+ $32.2663 $161.3315
7+ $31.2580 $218.8060
9+ $30.2495 $272.2455
12+ $29.2413 $350.8956
15+ $26.2164 $393.2460
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 4,000 pieces
MOQ: 2 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention