Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Type IGBT
Configuration 3 Phase
Current 5A
Voltage 600V
Voltage - Isolation 2000Vrms
Manufacturer Package 26-PowerDIP Module (1.024", 26.00mm)
Manufacturer Pack Quantity 72
MSL Level 1 (Unlimited)
Win Source Part Number 1174925-FNB40560
Manufacturer Homepage www.fairchildsemi.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name FNB40560
Introduction Date January 02, 2010
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian FNB40560 CAD Model

Description

The FNB40560 is a state-of-the-art Integrated Power Module from ON Semiconductor, designed to deliver high-efficiency and reliability for a wide range of motor drive applications. This compact and robust module is an ideal solution for driving three-phase brushless DC (BLDC) motors, commonly used in applications such as air conditioners, refrigerators, washing machines, and industrial drives.

Key Features

  • Integrated Design: The FNB40560 combines IGBTs, freewheeling diodes, and gate drivers in a single package, reducing the complexity and footprint of motor control circuitry.
  • High-Voltage Capability: With a 600V rating, this module can handle the demands of high-voltage applications, ensuring smooth operation under varying electrical conditions.
  • Advanced IGBT Technology: The use of field stop trench IGBTs provides low conduction and switching losses, leading to improved overall efficiency.
  • Optimized Gate Drive: The built-in HVIC gate drivers provide reliable and efficient switching, with under-voltage lockout protection for added safety.
  • Thermal Management: The module's design includes an isolated baseplate, which enhances thermal performance and extends the life of the device.
  • Protection Features: The FNB40560 includes several protective features such as over-current protection, short-circuit protection, and over-temperature protection, ensuring robust performance under adverse conditions.

Applications

The versatility of the FNB40560 makes it suitable for a broad range of high-performance applications. Its efficiency and reliability are particularly beneficial in:

  • Home appliances like air conditioners and washing machines
  • Industrial drives and automation systems
  • Fans, pumps, and blowers
  • Electric vehicles and renewable energy systems

Technical Specifications

Parameter Value Configuration 3-Phase Inverter Rated Voltage 600V Current Rating 15A Isolation Voltage 2500Vrms

With its combination of high performance, integration, and protection features, the FNB40560 from ON Semiconductor is a top-notch solution for designers looking to enhance the efficiency and reliability of their motor drive systems.

You May Also Be Interested in

Infineon Technologies
Integrated Power Hybrid IC for Appliance Motor Drive Applications. | IC PWR HYBRID 600V 16A SIP2
Need more? Email Us
ECAD model for IRAMX16UP60A-2
Fuji Electric
63.1W IGBT 20kHz 20A 600V Through Hole,43x26mm Single IGBTs RoHS
Lowest to $16.2986
ECAD model for 6MBP20VSC060-50
Fairchild/ON Semiconductor
Smart Power Module
Lowest to $26.9780
ECAD model for FSBS10CH60
Fairchild/ON Semiconductor
Smart Power Module
Lowest to $14.7790
ECAD model for FSBS5CH60
Silan
DIP-29A Motor Drivers, Controllers RoHS
Lowest to $23.4699
ECAD model for SDM30N60FA
SPEIPM
300V~400V 20kHz 600V 15A IGBT DIP-25-DBC Power Driver Modules RoHS
Lowest to $6.5685
ECAD model for SPE15S60F-D
Powerex Inc.
MOD IPM 600V 3A SIP / Power Driver Module IGBT 3 Phase 600 V 3 A 35-PowerSIP Module, 29 Leads
Need more? Email Us
ECAD model for PS21661-FR
Infineon Technologies
20kHz Through Hole Motor Drivers, Controllers RoHS
Lowest to $15.3141
ECAD model for IKCM30F60GD
Powerex Inc.
MOD IPM 7-PAC L1 75A 600V / Power Driver Module IGBT 3 Phase 600 V 75 A Power Module
Lowest to $102.3463
ECAD model for PM75RL1A060

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.0306
ECAD model for BME280
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.4135 $65.8945
17+ $7.7241 $131.3097
26+ $7.4822 $194.5372
36+ $7.2402 $260.6472
47+ $6.9997 $328.9859
62+ $6.2752 $389.0624
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 22,000 pieces
MOQ: 7 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention