EN
  • EN
  • DE

FSB50250

Part No FSB50250
Manufacturer ON Semiconductor
Catalog Power Drivers - Modules
Description Smart Power Module (SPM) | IC SMART POWER MOD 2A SPM23-AA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Status Obsolete
Type MOSFET
Configuration 3 Phase
Current 1A
Voltage 500V
Voltage - Isolation 1500Vrms
Manufacturer Package 23-PowerDIP Module (0.551", 14.00mm)
Family Part Number FSB50250
Manufacturer Pack Quantity 270
MSL Level 1 (Unlimited)
Win Source Part Number 1175867-FSB50250
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian FSB50250 CAD Model

Description

Introducing the FSB50250 from ON Semiconductor

ON Semiconductor's FSB50250 is a cutting-edge power module that has been engineered to deliver exceptional performance in a variety of applications. This module is part of ON Semiconductor's extensive portfolio of power solutions, designed to meet the needs of modern electronic systems. The FSB50250 is a testament to ON Semiconductor's commitment to providing innovative, high-quality products that enhance efficiency and reliability.

Key Features

  • Integrated Power Module: The FSB50250 combines power MOSFETs and Schottky diodes in a single package, streamlining the design process and reducing the footprint on the PCB.
  • High-Efficiency Operation: With its advanced design, the FSB50250 offers high efficiency, which is crucial for reducing energy consumption and heat generation in electronic systems.
  • Optimized for Motor Drive Applications: This module is specifically tailored for motor drive applications, providing the necessary power and control for efficient motor operation.
  • Robust Thermal Performance: The FSB50250 boasts excellent thermal performance, ensuring stability and longevity even under high-stress conditions.

Applications

The versatility of the FSB50250 makes it suitable for a wide range of applications. It is particularly well-suited for:

  • AC-DC motor drives
  • Power inverters
  • Power supplies
  • Renewable energy systems
  • Industrial automation

Technical Specifications

The FSB50250 is packed with technical features that make it a reliable and efficient choice for power management:

  • 500V Integrated Power Stage
  • 250A Maximum Continuous Current
  • Low RDS(on) for Reduced Power Losses
  • Fast Recovery Diodes for High-Speed Switching
  • Isolated Package for Easy Mounting and Heat Dissipation

ON Semiconductor's FSB50250 is a testament to the company's dedication to innovation and quality. By integrating multiple functions into a single module, ON Semiconductor helps designers save space, reduce costs, and improve system performance. Whether you are working on an industrial drive, a renewable energy system, or a high-performance power supply, the FSB50250 is a solution that delivers both performance and reliability.

You May Also Be Interested in

Fairchild/ON Semiconductor
Smart Power Module (SPM®)
Need more? Email Us
ON Semiconductor
Smart Power Module for Front-End Rectifier | MODULE SPM 600V 40A SPMGC
Lowest to $28.2401
Fuji Electric
41W IGBT 20kHz 20A 600V Through Hole,43x26mm Single IGBTs RoHS
Lowest to $9.6045
Silan
DIP-29A Motor Drivers, Controllers RoHS
Lowest to $20.9553
Infineon Technologies
20kHz Through Hole Motor Drivers, Controllers RoHS
Lowest to $18.3359
ON Semiconductor
Smart Power Module | MODULE SPM 600V 5A 3PH SPM27-JA
Lowest to $15.1270
Powerex Inc.
High Power Switching Applications Motor Control Applications | IPM MOD CMPCT DUAL 600V 300A
Lowest to $1.6343
ON Semiconductor
Motion SPMR 5 SuperFETR Series | MOD SPM 600V 1A SPM5N-023
Lowest to $9.3844
ON Semiconductor
SPMTM (Smart Power Module) General Description | SMART POWER MODULE 30A SPM32-AA
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.5676 $62.8380
12+ $10.3118 $123.7416
18+ $9.9896 $179.8128
24+ $9.6674 $232.0176
31+ $9.3451 $289.6981
42+ $8.3784 $351.8928
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,300 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess