Products specifications Report Issue?

Connector Type Phone Jack
Gender Female
Signal Lines Mono
Industry Recognized Mating Diameter 6.35mm (0.250", 1/4") - Headphone
Number of Positions/Contacts 2 Conductors, 2 Contacts
Internal Switch(s) Does Not Contain Switch
Mounting Type Through Hole, Right Angle
Termination Solder
Shielding Unshielded
Features Mounting Hardware
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1609368-RN111PC
Ultra Librarian 3D Model Ultra Librarian RN111PC CAD Model

You May Also Be Interested in

TE Connectivity
CONN SAS RCPT 29POS SLD PCB / 29 Position SAS Receptacle Connector Solder Through Hole
Need more? Email Us
ECAD model for 1735104-1
Same Sky
CONN JACK STEREO 3.5MM R/A
Need more? Email Us
ECAD model for SJ1-3543N
TE Connectivity
CONN RCPT IEEE 1394 FIREWIRE VER / Firewire (IEEE 1394) Receptacle Connector 6 Position Through Hole
Lowest to $2.9324
ECAD model for 1734290-2
Switchcraft Inc.
CONN JACK MONO 3.5MM SMD R/A
Need more? Email Us
ECAD model for 35RASMT2AHNTRX
Same Sky
CONN JACK STEREO 3.5MM R/A
Need more? Email Us
ECAD model for SJ1-3534
Switchcraft Inc.
CONN JACK STEREO 6.35MM PNL MNT
Lowest to $5.9237
ECAD model for 114BPCX
Kycon, Inc.
3.5MM AUDIO JACK, SMT, 3 POLE, 5
Need more? Email Us
ECAD model for STX-35332-5N-TR
Neutrik
NCJ6FA-H Fiber Optic Connectors
Lowest to $3.0066
ECAD model for NCJ6FA-H
Schurter Inc.
CONN JACK MONO 3.5MM
Need more? Email Us
ECAD model for 4832.3200

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.0667
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5061
ECAD model for FT230XQ-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention