EN
  • EN
  • DE

IM818LCCXKMA1

Part No IM818LCCXKMA1
Manufacturer Infineon Technologies
Catalog Power Drivers - Modules
Description CIPOS MAXI 1200V 15A PG-MDIP-24 / Power Driver Module IGBT 3 Phase Inverter 1.2 kV 20 A 24-PowerDIP Module (1.094", 27.80mm)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Power Driver Modules
Mfr Infineon Technologies
Series CIPOS™
Package Tube
Type IGBT
Configuration 3 Phase Inverter
Current 20 A
Voltage 1.2 kV
Voltage - Isolation 2500Vrms
Mounting Type Through Hole
Package / Case 24-PowerDIP Module (1.094", 27.80mm)
Base Product Number IM818
Standard Package 14
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 1340399-IM818LCCXKMA1
Ultra Librarian 3D Model Ultra Librarian IM818LCCXKMA1 CAD Model

Description

The IM818LCCXKMA1 is a 3-phase inverter power driver module from the CIPOS™ series of Infineon Technologies.

  • Series: CIPOS™
  • Type: IGBT Module, 3-Phase Inverter
  • Voltage Rating: 1.2 kV
  • Current Rating: 20 A
  • Package: 24-PowerDIP Module
  • Voltage Isolation: 2500Vrms
  • Application: Motor Drives, Solar Inverters, Welding Equipment

You May Also Be Interested in

Fairchild/ON Semiconductor
Smart Power Module
Lowest to $9.7500
ON Semiconductor
Smart Power Module | MODULE SPM 600V 5A 3PH SPM27-JA
Lowest to $15.1270
Fairchild/ON Semiconductor
SPMTM (Smart Power Module)
Lowest to $150.6524
ON Semiconductor
Motion SPMR 3 Series | MODULE SPM 600V 30A SPMEC
Lowest to $25.9072
Infineon Technologies
Integrated Power Hybrid IC for Appliance Motor Drive Applications. | IC PWR HYBRID 600V 16A SIP2
Need more? Email Us
ON Semiconductor
Smart Power Module (SPM®) | MODULE SPM 500V 2A SPM5P
Lowest to $7.0815
ON Semiconductor
SPMTM (Smart Power Module) General Description | SMART POWER MODULE 30A SPM32-AA
Need more? Email Us
Fairchild/ON Semiconductor
Smart Power Module (SPM®)
Need more? Email Us
ON Semiconductor
Smart Power Module | SMART POWER MODULE 15A SPM27-CA
Lowest to $18.4892

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $54.6549 $54.6549
3+ $44.8451 $134.5353
4+ $43.4437 $173.7748
5+ $42.0423 $210.2115
7+ $40.6409 $284.4863
9+ $36.4366 $327.9294
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 40 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess