EN
  • EN
  • DE

FSBS10CH60F

Part No FSBS10CH60F
Manufacturer ON Semiconductor
Catalog Power Drivers - Modules
Description MODULE SPM 600V 10A SPM27-BA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Status Obsolete
Type IGBT
Configuration 3 Phase
Current 10A
Voltage 600V
Voltage - Isolation 2500Vrms
Manufacturer Package 27-PowerDIP Module (1.205", 30.60mm)
Family Part Number FSBS10
Manufacturer Pack Quantity 10
MSL Level 1 (Unlimited)
Win Source Part Number 758786-FSBS10CH60F
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian FSBS10CH60F CAD Model

Description

The FSBS10CH60F is a cutting-edge Smart Power Module (SPM) developed by ON Semiconductor, a leading provider in the semiconductor industry. This module is a highly integrated device designed for use in a variety of applications, including motor drives, air conditioners, and other home appliances that require efficient power management and control.

Key Features

  • Advanced IGBT Technology: The module utilizes Insulated Gate Bipolar Transistor (IGBT) technology, which offers superior switching performance and high efficiency, making it ideal for high-power applications.
  • Integrated Bootstrap Diodes: FSBS10CH60F includes integrated bootstrap diodes for the high-side gate drive, simplifying the circuit design and reducing external component count.
  • Overcurrent Protection: The module features built-in overcurrent protection, enhancing the safety and reliability of the system it is integrated into.
  • Under-voltage Lockout: An under-voltage lockout function ensures that the module operates reliably by preventing it from working under insufficient power supply conditions.
  • Temperature Sensing: The FSBS10CH60F is equipped with a temperature sensing feature that provides feedback on the module's internal temperature, aiding in thermal management and protection.
  • Optimized for 10A Applications: This module is optimized for 10A load applications, making it a versatile choice for a wide range of power requirements.

Applications

The FSBS10CH60F is suitable for a broad spectrum of applications that require efficient power conversion and motor control. It is commonly used in:

  • Home appliances such as washing machines, refrigerators, and air conditioners
  • Industrial motor drives and automation systems
  • Fan controllers and power supply units

Conclusion

ON Semiconductor's FSBS10CH60F Smart Power Module represents a significant step forward in power module technology, offering a high level of integration, reliability, and performance. Its advanced features and robust design make it an excellent choice for engineers and designers looking to enhance the efficiency and functionality of their power management systems.

You May Also Be Interested in

Fairchild/ON Semiconductor
MOD SPM 600V 15A SPM26-AA
Lowest to $16.0131
Fairchild/ON Semiconductor
SMART POWER MODULE 15A SPM32AA
Lowest to $22.5779
Fairchild/ON Semiconductor
MODULE SPM 600V 75A S32DA
Need more? Email Us
Infineon Technologies
iMOTION Series 20A, 600V | IC PWR HYBRID 600V 20A SIP3
Lowest to $14.1879
Fairchild/ON Semiconductor
IC SMART POWER MOD 3.5A SPM23-AC
Lowest to $13.5964
Fairchild/ON Semiconductor
IC SMART POWER MOD 20A SPM27-CA
Lowest to $16.7028
Fairchild/ON Semiconductor
Smart Power Module / SMART POWER MODULE 30A SPM32-AA
Lowest to $83.5821
Fairchild/ON Semiconductor
IC SMART POWER MOD 20A SPM27-FA
Lowest to $10.8258
Fairchild/ON Semiconductor
FET 3PH 500V 2A MODULE
Lowest to $8.8525

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess