EN
  • EN
  • DE

74AHCT138PW

Part No 74AHCT138PW
Manufacturer NXP / Nexperia
Catalog HOT - SALES and EOL Components (0 - A)
Description 3-to-8 line decoder/demultiplexer; inverting
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 094656-74AHCT138PW
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian 74AHCT138PW CAD Model

Description

Overview of NXP 74AHCT138PW Decoder/Demultiplexer

The NXP 74AHCT138PW is a high-speed Si-gate CMOS device that is designed to handle the decoding and demultiplexing needs in a variety of digital systems. It is a 3-to-8 line decoder/demultiplexer with inverting outputs, encapsulated in a TSSOP16 (Thin Shrink Small Outline Package) that provides a compact footprint for space-constrained applications.

Key Features

  • Logic Family: The device belongs to the 74AHC/AHCT family, which is known for its high-speed operation while maintaining the robustness of CMOS technology.
  • Supply Voltage Range: It operates on a wide supply voltage range from 2.0 to 5.5 V, making it compatible with TTL levels and suitable for interfacing with microcontrollers and other logic families.
  • High Noise Immunity: The 74AHCT138PW is characterized by its high noise immunity and low power consumption, which is essential for reliable performance in industrial environments.
  • Multiple Input Enable Lines: It includes three enable inputs (E1, E2, and E3), two active-low and one active-high, allowing for flexible control of the decoding operation.
  • Inverting Outputs: The eight outputs are inverting, providing a direct interface to drive other logic inputs or even act as active-low control signals.

Applications

Due to its versatile decoding capability, the NXP 74AHCT138PW is ideal for use in a wide range of applications, including:

  • Memory chip select decoding
  • Data routing
  • Control signal generation for multiple peripherals
  • Address decoding for microprocessors
  • Function generator

Environmental and Quality Standards

The 74AHCT138PW is compliant with the JEDEC standard no. 7A requirements. It is also compatible with the requirements of the Joint Electron Device Engineering Council (JEDEC) for Standard Specifications for Description of 'B' Series CMOS Devices. Furthermore, it is designed to meet the stringent demands of the industrial temperature range, ensuring reliable operation under varying conditions.

Conclusion

The NXP 74AHCT138PW is a versatile and reliable solution for designers looking to incorporate a 3-to-8 line decoder/demultiplexer into their digital systems. Its compatibility with various voltage levels, high noise immunity, and compact package make it an excellent choice for a broad range of applications.

You May Also Be Interested in

AMIS
Lowest to $4.2781
Coilcraft
Inductor RF Chip Unshielded Wirewound 0.47uH 2.68KOhm 5% 7.9MHz Ferrite 0.31A 0.73Ohm DCR 0402 T/R / Chip Inductors – 0402AF Series (1005)
Lowest to $0.5518
AMIS
Need more? Email Us
Toshiba Semiconductor and Storage
Diode Zener Dual Common Anode 8.2V 6% 100mW 3-Pin USM / DIODES (DIODES FOR PROTECTING AGAINST ESD)
Lowest to $0.0820
EPCOS (TDK)
Need more? Email Us
Coilcraft
Inductor RF Chip Unshielded Wirewound 0.0034uH 2% 250MHz 51Q-Factor Ceramic 1.5A 0.03Ohm DCR 0402 T/R
Lowest to $29.7516
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
Coilcraft
Need more? Email Us
Littelfuse Inc.
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
270+ $0.2160 $58.3200
650+ $0.1779 $115.6350
1,010+ $0.1721 $173.8210
1,390+ $0.1663 $231.1570
1,790+ $0.1617 $289.4430
2,400+ $0.1444 $346.5600
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 66,800 pieces
MOQ: 270 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess