EN
  • EN
  • DE

74LVC245A

Part No 74LVC245A
Manufacturer STMicroelectronics
Catalog Hard To Find
Description LOW VOLTAGE CMOS OCTAL BUS TRANSCEIVER (NOT INVERTED) HIGH PERFORMANCE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1132882-74LVC245A
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74LVC245A CAD Model

Description

STMicroelectronics 74LVC245A Octal Bus Transceiver

The 74LVC245A from STMicroelectronics is a high-performance, low-voltage CMOS octal bus transceiver designed for asynchronous communication between data buses. This integrated circuit is ideal for use in applications that require bidirectional data transfer and buffering, with the added ability to interface between different voltage levels. Its robust design ensures that it can operate effectively in a variety of digital circuits, from microprocessors and microcontrollers to data communication systems.

The device features eight non-inverting bidirectional buffers with 3-state outputs, allowing for versatile connection options and the ability to disconnect the output from the bus line. This is particularly useful in multi-master bus configurations and when the bus needs to be in a high-impedance state. The 74LVC245A operates at a voltage range of 2.7V to 3.6V, making it compatible with TTL levels, while also providing 5V tolerant inputs, which allows for direct interfacing with 5V logic without the need for external components.

One of the key attributes of the 74LVC245A is its ability to support high-speed data transfer, with a maximum data rate that is significantly higher than traditional transceivers. This makes it an excellent choice for high-speed data acquisition and processing tasks. Furthermore, the low power consumption of the device ensures that it is suitable for battery-operated and power-sensitive applications.

Additional features include the bus hold function, which maintains the last active state of the bus if the input becomes undriven, thus preventing floating inputs and ensuring stable data communication. The device is also equipped with overvoltage protection and is characterized for operation from -40°C to +85°C, providing reliable performance across a wide range of environmental conditions.

In summary, the STMicroelectronics 74LVC245A octal bus transceiver is a versatile and efficient solution for modern digital systems requiring reliable bidirectional data flow and voltage level translation. Its high-speed capabilities, low power consumption, and robust feature set make it a top choice for designers looking to optimize their data communication architecture.

You May Also Be Interested in

Fuji Electric
N-channel MOS-FET
Need more? Email Us
Analog Devices Inc.
LC2MOS 8+4) Loading Dual 12-Bit DAC | IC DAC 12BIT A-OUT 24DIP
Lowest to $8.7314
Texas Instruments
16-Bit, 1-MSPS, Serial Interface, microPower, Miniature Single-Ended Input, SAR Analog-to-Digital Converter
Lowest to $27.3548
Analog Devices Inc.
Integrated Synthesizer and VCO
Need more? Email Us
NXP / Nexperia
QUAD 2 INPUT NAND SCHMITT TRIGGER
Need more? Email Us
NEC
NPN SILICON EPITAXIAL TRANSISTOR (DARLINGTON CONNECTION) FOR LOW-FREQUENCY POWER AMPLIFIERS AND LOW-SPEED HIGH-CURRENT SWITCHING
Need more? Email Us
Analog Devices Inc.
LF to 2.5 GHz TruPwr Detector
Lowest to $8.3571
Analog Devices Inc.
Four-Channel Sample-and-Hold Amplifier | IC OPAMP SAMPL/HOLD 4CIRC 16CDIP
Need more? Email Us
Analog Devices Inc.
SHARC Processor
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
240+ $0.2426 $58.2240
585+ $0.1987 $116.2395
900+ $0.1929 $173.6100
1,235+ $0.1871 $231.0685
1,605+ $0.1802 $289.2210
2,145+ $0.1617 $346.8465
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,000 pieces
MOQ: 240 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess