EN
  • EN
  • DE

IGCM04F60GA

Part No IGCM04F60GA
Manufacturer Infineon Technologies
Catalog Power Drivers - Modules
Description Control Integrated Power System
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Infineon Technologies
Win Source Part Number 1185262-IGCM04F60GA
Manufacturer Homepage www.infineon.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian IGCM04F60GA CAD Model

Description

The IGCM04F60GA is an intelligent power module (IPM) manufactured by Infineon Technologies. It integrates multiple power semiconductor devices and driver circuitry into a single package, simplifying the design and assembly of motor drives and other power conversion applications.

Applications:

  • Industrial motor drives
  • Servo drives
  • Air conditioning systems
  • Washing machines
  • General-purpose inverters

Features:

  • 600V / 4A, 3-phase IGBT inverter including driver IC
  • Integrated bootstrap circuit for high-side gate drive
  • Over-current protection
  • Short-circuit protection
  • Under-voltage lockout protection
  • Temperature monitoring
  • Open-emitter outputs for flexible inverter control

Benefits:

  • Reduced system size and complexity
  • Improved system reliability
  • Simplified design and assembly
  • Enhanced protection features for robust operation
  • Lower overall system cost
  • Faster time-to-market

Additional Details:

The IGCM04F60GA IPM is designed for ease of use and provides a compact, efficient solution for driving small to medium power motors. The integrated protection features ensure safe and reliable operation under various fault conditions. The device is available in a compact package that minimizes board space requirements. Detailed electrical characteristics, switching performance, and thermal resistance information can be found in the Infineon datasheet. The integrated bootstrap diodes simplify the high-side gate drive circuitry, reducing the number of external components. The open-emitter outputs allow for flexible control of the inverter, enabling various modulation strategies. This module is a good choice for applications requiring a compact, reliable, and easy-to-use power inverter solution.

You May Also Be Interested in

Fairchild/ON Semiconductor
Motion SPMR 3 Series
Lowest to $51.6177
Fairchild/ON Semiconductor
Smart Power Module
Lowest to $9.7500
ON Semiconductor
Motion SPMR 3 Series | MODULE SPM 600V 30A SPMEC
Lowest to $25.9072
ON Semiconductor
Smart Power Module (SPM®) | MODULE SPM 500V 2A SPM5P
Lowest to $7.0815
Silan
DIP-29A Motor Drivers, Controllers RoHS
Lowest to $20.9553
ON Semiconductor
Smart Power Module | MODULE SPM 600V 5A 3PH SPM27-JA
Lowest to $15.1270
ON Semiconductor
Motion SPMR 5 SuperFETR Series | MOD SPM 600V 1A SPM5N-023
Lowest to $9.3844
Fairchild/ON Semiconductor
Smart Power Module
Need more? Email Us
Fairchild/ON Semiconductor
Smart Power Module (SPM®)
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.3016 $56.5080
11+ $9.2731 $102.0041
17+ $8.9833 $152.7161
24+ $8.6935 $208.6440
30+ $8.4037 $252.1110
40+ $7.5344 $301.3760
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 560 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess