EN
  • EN
  • DE

E-TDA7501A

Part No E-TDA7501A
Manufacturer STMicroelectronics
Catalog Audio Special Purpose
Description IC PROCESSOR DSPLD CAR 44-LQFP  /  Audio Channel
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Audio Special Purpose
Mfr STMicroelectronics
Package Tray
Mounting SMD (SMT)
Base Product Number TDA7501
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 160
Win Source Part Number 960026-E-TDA7501A
Ultra Librarian 3D Model Ultra Librarian E-TDA7501A CAD Model

Description

Introducing the E-TDA7501A Audio Processor from STMicroelectronics

The E-TDA7501A is a state-of-the-art audio processor designed by STMicroelectronics, a global semiconductor leader known for its innovative and high-performance products. This advanced audio processor is specifically tailored for automotive audio applications, providing an exceptional audio experience for drivers and passengers alike.

Key Features

  • High-Quality Sound: The E-TDA7501A boasts superior sound quality with advanced signal processing capabilities. It supports various audio formats and provides a rich, immersive listening experience.
  • Flexible Audio Processing: With its multiple input and output channels, the E-TDA7501A offers flexibility in audio processing, making it suitable for complex automotive audio systems.
  • Customizable Audio Effects: Users can customize audio effects such as equalization, bass enhancement, and virtual surround sound to tailor the audio output to their preferences.
  • Robust Connectivity: The processor is equipped with numerous connectivity options, including I2S, SPI, and I2C interfaces, allowing for seamless integration with other automotive systems and peripherals.
  • Power Efficiency: Designed with power efficiency in mind, the E-TDA7501A minimizes power consumption, which is crucial for automotive applications where energy conservation is a priority.

Applications

The E-TDA7501A is ideal for a wide range of automotive audio applications, including:

  • In-car entertainment systems
  • Navigation and voice command systems
  • Hands-free calling solutions
  • Active noise cancellation systems

Reliability and Quality

STMicroelectronics is committed to delivering products that meet the highest standards of quality and reliability. The E-TDA7501A is no exception, having undergone rigorous testing to ensure it performs under the demanding conditions typical of automotive environments. With its robust design, the E-TDA7501A is built to withstand temperature fluctuations, vibrations, and other challenging conditions.

Whether for a luxury sedan or a family SUV, the E-TDA7501A audio processor from STMicroelectronics is the perfect choice for automotive manufacturers looking to enhance the audio experience in their vehicles. With its powerful features and reliable performance, the E-TDA7501A sets the bar for automotive audio processing.

You May Also Be Interested in

Microchip Technology
Audio Voice Processing Unit (VPU) 2 Channel 56-QFN (8x8)
Need more? Email Us
Renesas Electronics America
2-CHANNEL ELECTRONIC VOLUME / Audio Channel
Need more? Email Us
Nuvoton Technology Corporation of America
Audio Volume Control 1 Channel SOT-223-3
Need more? Email Us
Maxim Integrated
HEADSET JACK DETECTION IC
Lowest to $1.5847
Analog Devices Inc.
IC AUDIO CODEC PROCESSOR 80-LQFP
Need more? Email Us
Rohm Semiconductor
IC AUDIO INTERFACE VBGA / Audio Channel
Need more? Email Us
CML Microcircuits
IC AUDIO SIGNAL PROCESSR 28TSSOP
Need more? Email Us
Asahi Kasei Microsystems
IC ASYNCH SAMPLE RATE 64LQFP / Audio Channel
Lowest to $5.7103
Renesas Electronics America
2-CH ELECTRONIC VOLUME BALANCE / Audio Channel
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess