EN
  • EN
  • DE

TDA7479AD

Part No TDA7479AD
Manufacturer STMicroelectronics
Catalog RF Demodulators
Description RF DEMODULATOR IC 16TSSOP / RF Demodulator IC 16-TSSOP (0.173", 4.40mm Width)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Demodulators
Mfr STMicroelectronics
Package Tube
Product Status Obsolete
Function Demodulator, Filter
Current - Supply 11 mA
Voltage - Supply 4.5V ~ 5.5V
Mounting Type Surface Mount
Package / Case 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 16-TSSOP
Base Product Number TDA7479
Standard Package 48 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 362500-TDA7479AD
Ultra Librarian 3D Model Ultra Librarian TDA7479AD CAD Model

Description

STMicroelectronics TDA7479AD - Advanced Car Radio Processor

The TDA7479AD is a cutting-edge audio processor from STMicroelectronics, designed specifically for the modern automotive radio market. This highly integrated device offers a comprehensive solution for car radio systems, providing advanced signal processing capabilities to ensure superb audio quality and a rich listening experience for users.

At the heart of the TDA7479AD lies a sophisticated signal processing unit that can handle various audio functions with ease. It includes a high-performance AM/FM tuner, featuring an integrated IF (Intermediate Frequency) filter and demodulator, which works seamlessly to deliver clear and stable radio reception, even in challenging signal conditions.

The device also boasts an array of sound enhancement features, such as a dynamic bass boost, loudness control, and a 3-band equalizer, allowing for a customizable audio output that caters to individual preferences. These features ensure that whether the listener prefers a deep, booming bass or a balanced, natural sound, the TDA7479AD can adjust the audio to suit their tastes.

With its built-in volume control and mute function, users can easily adjust the audio levels or silence the system entirely with minimal effort. The processor also supports a variety of input sources, including auxiliary inputs, allowing for the integration of external devices such as smartphones or MP3 players, thus expanding the multimedia capabilities of the car radio system.

For ease of integration, the TDA7479AD comes in a compact package and is designed with a flexible I2C-bus interface, facilitating communication with microcontrollers and other digital systems within the vehicle. This simplifies the design and development process for engineers, enabling them to create sophisticated car radio solutions with reduced time-to-market.

In conclusion, the TDA7479AD from STMicroelectronics represents a powerful and versatile solution for automotive audio applications. Its advanced features and ease of use make it an ideal choice for manufacturers looking to enhance the audio experience in modern vehicles.

You May Also Be Interested in

Analog Devices Inc.
RF DEMOD IC 17GHZ-24GHZ 32SMT
Need more? Email Us
Skyworks Solutions Inc.
RF DEMODULATOR IC 68QFN / RF Demodulator IC 68-VFQFN Exposed Pad
Need more? Email Us
Skyworks Solutions Inc.
RF DEMODULATOR IC 68QFN / RF Demodulator IC 68-VFQFN Exposed Pad
Need more? Email Us
STMicroelectronics
RF DEMODULATOR IC 16SO / RF Demodulator IC 16-SOIC (0.295", 7.50mm Width)
Lowest to $0.9679
Texas Instruments
RF DEMOD IC 1.7GHZ-2GHZ 48VQFN / RF Demodulator IC 1.7GHz ~ 2GHz 48-VFQFN Exposed Pad
Need more? Email Us
Skyworks Solutions Inc.
RF DEMODULATOR IC 48QFN / RF Demodulator IC 48-VFQFN Exposed Pad
Need more? Email Us
Skyworks Solutions Inc.
RF DEMODULATOR IC 48QFN / RF Demodulator IC 48-QFN
Lowest to $26.1134
Skyworks Solutions Inc.
RF DEMODULATOR IC 48QFN / RF Demodulator IC 48-VFQFN Exposed Pad
Lowest to $5.8209
Skyworks Solutions Inc.
RF DEMODULATOR IC 68QFN / RF Demodulator IC 68-QFN
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess