EN
  • EN
  • DE

STF28N60M2

Part No STF28N60M2
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description N-channel 600 V, 0.135 typ., 22 A MDmesh II Plus low Qg Power MOSFETs in TO-220FP, I2PAKFP packages
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Series MDmesh II Plus
Packaging Tube
Channel Type Type N
Technology MOSFET
Drain Source Voltage 600V
Current - Continuous Drain (Id) @ 25°C 24A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Vgs(th) (Maximum) @ Id 4V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs 37nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds 1370pF @ 100V
Vgs (Maximum) ±25V
Power Dissipation (Maximum) 30W (Tc)
Rds On (Maximum) @ Id, Vgs 150 mOhm @ 12A, 10V
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Style Through Hole
Manufacturer Package TO-220FP
Package TO-220-3 Full Pack
Win Source Part Number 1260961-STF28N60M2
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Family Name STF28N60M2
ECCN EAR99
Country of Origin China
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian STF28N60M2 CAD Model

Description

The STF28N60M2 is a state-of-the-art, high-performance N-channel 600V Power MOSFET produced using STMicroelectronics' advanced MDmesh™ M2 technology. This power MOSFET is designed to meet the rigorous demands of today's power electronics applications, offering low on-resistance, high blocking voltage capability, and superior switching performance.

Key Features

  • Voltage: The device is rated for a maximum drain-source voltage (V<sub>DS) of 600V, making it suitable for high-voltage applications.
  • Current: It can handle continuous drain current (I<sub>D) up to 20A, ensuring reliable performance in demanding situations.
  • R<sub>DS(on): The STF28N60M2 boasts a low on-state resistance, typically 0.165 Ω, which translates to reduced conduction losses and improved power efficiency.
  • Gate Charge: It features an optimized gate charge (Q<sub>g) that enhances the switching performance while minimizing switching losses.
  • Body Diode: The device includes an intrinsic fast-recovery body diode which contributes to the reduction of reverse recovery time and losses.

Applications

The STF28N60M2 is ideal for a broad range of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • LED Lighting
  • High-Efficiency DC-DC Converters
  • Welding Equipment
  • Uninterruptible Power Supplies (UPS)
  • Solar Inverters
  • Electric Vehicle (EV) Charging Stations

Package and Quality

Encased in a TO-220FP package, the STF28N60M2 is not only robust but also ensures efficient heat dissipation for improved thermal management. The product is designed and tested to meet the highest quality and reliability standards, making it suitable for industrial-grade applications that require long-term stability and endurance.

Environmental Compliance

STMicroelectronics is committed to environmental sustainability. The STF28N60M2 complies with the RoHS directive and is free from environmentally hazardous substances, making it a safe choice for electronic manufacturers looking to create eco-friendly products.

You May Also Be Interested in

IXYS
HiPerFET Power MOSFETs
Need more? Email Us
STMicroelectronics
MOSFET N-CH 500V 7.5A TO-220FP
Lowest to $2.4717
ON Semiconductor
Power MOSFET 30 V, 54 A, Single N-Channel, DPAK/IPAK
Lowest to $0.2900
STMicroelectronics
MOSFET N-CH 600V 2A TO-220FP
Lowest to $14.1661
IXYS
N-Channel Enhancement Mode Avalanche Rated, High dv/dt, Low t Low Gate Charge and Capacitances
Lowest to $32.6415
STMicroelectronics
MOSFET N-CH 1KV 3.5A TO220FP
Need more? Email Us
Infineon Technologies
MOSFET N-CH 30V 11A 8-SOIC
Lowest to $1.6320
STMicroelectronics
MOSFET N-CH 500V 9A TO220FP
Lowest to $33.1300
STMicroelectronics
MOSFET N-CH 600V 10A TO220FP
Lowest to $2.6969

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.5986 $51.9720
47+ $2.1322 $100.2134
73+ $2.0655 $150.7815
101+ $1.9989 $201.8889
130+ $1.9323 $251.1990
174+ $1.7324 $301.4376
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess