EN
  • EN
  • DE

MPC8308CVMADDA

Part No MPC8308CVMADDA
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description IC MPU MPC83XX 266MHZ 473MAPBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 25 Weeks
Features PowerPC e300c3 Microprocessor IC series 1 Core, 32-Bit 266MHz 473-MAPBGA (19x19)
Manufacturer NXP
Series MPC83xx
Package Tray
Core Processor PowerPC e300c3
Speed 266MHz
Operating Temperature Range -40°C ~ 105°C (TA)
Package 473-LFBGA
Case / Package 473-MAPBGA (19x19)
Family Name MPC8308
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number 568-14364, 935314695557, MPC8308CVMADDA-ND
Quantity per package 84
Popularity High
Supply and Demand Status Balance
Win Source Part Number 927884-MPC8308CVMADDA
Ultra Librarian 3D Model Ultra Librarian MPC8308CVMADDA CAD Model

Description

NXP MPC8308CVMADDA PowerQUICC II Pro Processor

The NXP MPC8308CVMADDA is a high-performance, power-efficient processor designed for a wide range of applications in the networking, telecommunications, and industrial markets. As part of the PowerQUICC II Pro series, this processor is built on NXP's advanced Power Architecture technology, offering an optimal balance between processing power and power consumption.

The MPC8308CVMADDA is engineered to support complex tasks and is capable of running at speeds up to 266 MHz. This robust processor is equipped with an integrated e300 core that provides a solid foundation for embedded systems requiring a compact and efficient processing unit. Its 32-bit architecture ensures that it can handle a substantial amount of data, making it suitable for applications that demand quick data processing and real-time responsiveness.

This processor features a rich set of peripherals and interfaces to facilitate connectivity and control. It includes dual Ethernet controllers for enhanced network connectivity, making it ideal for networking equipment such as gateways, switches, and routers. Additionally, the processor supports USB 2.0 for high-speed data transfers, as well as UART, SPI, and I2C interfaces for communication with a variety of peripheral devices.

Security is a critical aspect of modern processors, and the MPC8308CVMADDA does not disappoint. It comes with an integrated security engine that supports a range of cryptographic algorithms, ensuring secure data transmission and storage. This feature is particularly important for applications that require secure communications, such as VPN routers and firewalls.

Furthermore, the processor's low-power design makes it an excellent choice for power-sensitive applications. It can operate in a wide temperature range, ensuring reliability and stability in diverse operating environments, from industrial control systems to outdoor networking equipment.

In conclusion, the NXP MPC8308CVMADDA PowerQUICC II Pro Processor is a versatile and reliable solution for a multitude of embedded applications. Its combination of performance, connectivity, and security features make it an attractive option for system designers looking to develop advanced, efficient, and secure products.

You May Also Be Interested in

Nuvoton Technology Corporation of America
IC MPU NUMICRO 300MHZ 128LQFP / ARM926EJ-S Microprocessor IC NuMicro NUC980 1 Core, 32-Bit 300MHz 128-LQFP (14x14)
Lowest to $12.6414
Freescale Semiconductor - NXP
ARM 9 RISC MICROPROCESSOR 32 BI / Microprocessor IC *
Need more? Email Us
Texas Instruments
IC MPU SITARA 667MHZ 538FCBGA / ARM® Cortex®-A15 Microprocessor IC Sitara™ 1 Core, 32-Bit 667MHz 538-FCBGA (17x17)
Lowest to $72.1805
Nuvoton Technology Corporation of America
IC MPU NUC970 300MHZ 216LQFP / ARM926EJ-S Microprocessor IC NUC970 1 Core, 32-Bit 300MHz 216-LQFP (24x24)
Lowest to $13.0243
NXP / Nexperia
Need more? Email Us
NXP / Nexperia
IC MPU I.MX6SX 1GHZ 400MAPBGA / ARM® Cortex®-A9, ARM® Cortex®-M4 Microprocessor IC i.MX6SX 2 Core, 32-Bit 227MHz, 1GHz 400-MAPBGA (17x17)
Lowest to $36.8986
STMicroelectronics
IC MPU 450MHZ 361LFBGA / ARM® Cortex®-R4 Microprocessor IC - 2 Core, 32-Bit 450MHz 361-LFBGA (16x16)
Lowest to $18.7468
NXP / Nexperia
I.MX 6 SERIES 32-BIT MPU, ARM CO / Microprocessor IC *
Need more? Email Us
Nuvoton Technology Corporation of America
IC MPU N9H20 200MHZ 128LQFP
Lowest to $4.9478

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $46.9219 $93.8438
3+ $38.5008 $115.5024
5+ $37.2973 $186.4865
7+ $36.0938 $252.6566
9+ $34.8914 $314.0226
12+ $31.2820 $375.3840
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 34 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess