EN
  • EN
  • DE

F2HNK60Z

Part No F2HNK60Z
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 600V 2A TO-220FP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 600V
Continuous Drain Current at 25°C 2A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4.5V @ 50μA
Max Gate Charge 15nC @ 10V
Max Input Capacitance 280pF @ 25V
Maximum Gate-Source Voltage ±30V
Power Dissipation (Max) 20W (Tc)
Maximum Rds On at Id,Vgs 4.8 Ohm @ 1A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting Through Hole
Case / Package TO-220FP
Dimension TO-220-3 Full Pack
Win Source Part Number 066700-F2HNK60Z
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian F2HNK60Z CAD Model

Description

The F2HNK60Z is a robust semiconductor device designed and manufactured by STMicroelectronics, a global leader in the electronic components industry. This product falls under the category of power MOSFETs, which are key components in a wide array of electronic applications due to their high efficiency and reliability in switching and amplification tasks.

The F2HNK60Z is part of the STPOWER family, which is renowned for its superior performance in power management solutions. This particular MOSFET is built using STMicroelectronics' advanced MDmesh™ technology. This innovative process ensures that the F2HNK60Z offers low on-resistance and a high dv/dt capability, making it an excellent choice for high-efficiency power supplies and converters.

With a drain-source voltage (V<sub>DS) of 600V, the F2HNK60Z is designed to handle high voltage applications with ease. It also features a low gate charge (Q<sub>g), which translates to reduced switching losses. This is particularly important in applications where efficiency is paramount, such as in renewable energy systems, including solar inverters and wind power generators.

The F2HNK60Z is also characterized by its high current capability and is packaged in a TO-220FP, which is known for its thermal efficiency. This packaging allows the MOSFET to operate at lower temperatures, thereby extending its operational lifespan and reliability.

In terms of protection features, the F2HNK60Z includes a Zener-protected gate, which provides an intrinsic safeguard against overvoltage conditions, thus enhancing the overall durability of the device. This makes the F2HNK60Z a resilient choice for industrial applications where electrical stress is a common concern.

Overall, the F2HNK60Z by STMicroelectronics represents a high-performance solution for power management in a variety of demanding applications. Its combination of advanced technology, high voltage capability, and robust packaging ensures that it can deliver the performance and reliability that today's electronic systems require.

You May Also Be Interested in

IXYS
HiPerFET Power MOSFETs
Need more? Email Us
STMicroelectronics
MOSFET N-CH 500V 11A TO-220FP
Lowest to $13.7099
STMicroelectronics
MOSFET N-CH 600V 17A TO220FP
Lowest to $5.6965
STMicroelectronics
MOSFET N-CH 600V 10A TO220FP
Lowest to $2.6969
ON Semiconductor
Power MOSFET 30 V, 54 A, Single N-Channel, DPAK/IPAK
Lowest to $0.2900
STMicroelectronics
N-channel 800 V, 0.3 ohm typ., 14 A SuperMESH 5 Power MOSFET
Lowest to $4.4352
STMicroelectronics
MOSFET N-CH 500V 7.5A TO-220FP
Lowest to $2.4717
IXYS
N-Channel Enhancement Mode Avalanche Rated, High dv/dt, Low t Low Gate Charge and Capacitances
Lowest to $32.6415
Rohm Semiconductor
MOSFET P-CH 20V 1A WEMT6
Lowest to $2.8240

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $14.1661 $70.8305
10+ $11.6228 $116.2280
16+ $11.2601 $180.1616
22+ $10.8963 $239.7186
28+ $10.5336 $294.9408
37+ $9.4444 $349.4428
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,400 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess