EN
  • EN
  • DE

F10NK50Z

Part No F10NK50Z
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 500V 9A TO220FP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 500V
Continuous Drain Current at 25°C 9A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4.5V @ 100μA
Max Gate Charge 39.2nC @ 10V
Max Input Capacitance 1219pF @ 25V
Maximum Gate-Source Voltage ±30V
Power Dissipation (Max) 30W (Tc)
Maximum Rds On at Id,Vgs 700 mOhm @ 4.5A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting Through Hole
Case / Package TO-220FP
Dimension TO-220-3 Full Pack
Win Source Part Number 066680-F10NK50Z
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian F10NK50Z CAD Model

Description

STMicroelectronics F10NK50Z N-Channel MOSFET

The F10NK50Z is a high-performance N-Channel MOSFET from STMicroelectronics, renowned for its efficiency and reliability in various applications. This MOSFET is a part of the MDmesh™ K5 series, which utilizes innovative technology to offer low on-resistance and reduced gate charge, making it an excellent choice for high-efficiency solutions.

Key Features

  • Device Type: N-Channel Power MOSFET
  • Voltage Rating: The F10NK50Z can handle a drain-source voltage (V<sub>DS) of up to 500V, making it suitable for high-voltage applications.
  • Current Capacity: It offers a continuous drain current (I<sub>D) of 10A, ensuring robust performance for a wide range of loads.
  • On-Resistance: This MOSFET boasts an extremely low on-state resistance (R<sub>DS(on)) of 0.85Ω, which contributes to its high efficiency and minimal energy loss.
  • Gate Charge: The F10NK50Z has a reduced gate charge (Q<sub>g), which facilitates faster switching speeds and better overall performance.
  • Package: Housed in a TO-220 package, it is designed for easy integration into a variety of circuit designs and offers excellent thermal performance.

Applications

The versatility of the F10NK50Z allows it to be employed in a wide array of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • High-frequency DC-DC converters
  • Power factor correction circuits
  • Electronic ballasts for lighting
  • Motor control applications

Additional Benefits

STMicroelectronics has equipped the F10NK50Z with Zener-protected gate, providing enhanced protection against overvoltages. This feature is particularly useful in harsh environments where voltage spikes may occur. Furthermore, the MOSFET's MDmesh™ K5 technology ensures minimal conduction losses and superior switching performance, which is critical for energy-sensitive designs.

In summary, the F10NK50Z MOSFET from STMicroelectronics is a robust, high-voltage component that provides designers with a powerful tool for creating efficient, high-performance electronic systems. Its low on-resistance, high current capacity, and fast switching capabilities make it a go-to choice for engineers looking to optimize their power management solutions.

You May Also Be Interested in

Vishay
Dual N-Channel 40-V (D-S) MOSFET
Need more? Email Us
STMicroelectronics
MOSFET N-CH 500V 12A TO-220FP
Lowest to $2.9060
STMicroelectronics
MOSFET N-CH 900V 8A TO-220FP
Lowest to $3.8577
STMicroelectronics
MOSFET N-CH 500V 7.5A TO-220FP
Lowest to $2.4717
STMicroelectronics
MOSFET N-CH 1000V 6.5A TO220FP
Lowest to $3.9201
STMicroelectronics
MOSFET N-CH 500V 5A TO-220FP
Need more? Email Us
STMicroelectronics
MOSFET N-CH 500V 22A TO220FP
Need more? Email Us
STMicroelectronics
MOSFET N-CH 800V 11A TO220FP
Lowest to $5.4227
NXP / Nexperia
IC TRANS RF LDMOS / RF Mosfet LDMOS (Dual) 28 V 800 mA 1.81GHz 17.4dB 71W NI-1230-4LS2L
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $33.1300 $66.2600
5+ $27.1841 $135.9205
7+ $26.3340 $184.3380
10+ $25.4851 $254.8510
12+ $24.6350 $295.6200
16+ $22.0871 $353.3936
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,300 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess