EN
  • EN
  • DE

NTD4810NH-1G

Part No NTD4810NH-1G
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description Power MOSFET 30 V, 54 A, Single N-Channel, DPAK/IPAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Tube
Part Status Obsolete(EOL)
Channel Type Type N
Technology MOSFET
Drain Source Voltage 30V
Current - Continuous Drain (Id) @ 25°C 9A (Ta), 54A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 11.5V
Vgs(th) (Maximum) @ Id 2.5V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs 12nC @ 4.5V
Input Capacitance (Ciss) (Maximum) @ Vds 1225pF @ 12V
Vgs (Maximum) ±20V
Power Dissipation (Maximum) 1.28W (Ta), 50W (Tc)
Rds On (Maximum) @ Id, Vgs 10 mOhm @ 30A, 10V
Operating Temperature Range -55°C ~ 175°C (TJ)
Mounting Style Through Hole
Manufacturer Package I-Pak
Package TO-251-3 Short Leads, IPak, TO-251AA
RoHS State Request Verification
Win Source Part Number 1232399-NTD4810NH-1G
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Family Name NTD4810NH
Introduction Date January 17, 2008
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian NTD4810NH-1G CAD Model

Description

The ON Semiconductor NTD4810NH-1G is a high-performance Power MOSFET designed to handle high-efficiency power management tasks across a range of applications. This robust component is engineered to offer low on-resistance and a high continuous drain current, making it a suitable choice for power conversion and switching applications where efficiency is key.

Key Features:

  • Low R<sub>DS(on): The device boasts an exceptionally low drain-to-source on-resistance, resulting in minimal power loss during operation and enhancing overall efficiency.
  • High Continuous Drain Current (I<sub>D): With the ability to support a high continuous drain current, the NTD4810NH-1G is capable of handling high power densities, which is crucial for demanding applications.
  • High Power Dissipation: The MOSFET is designed to dissipate high levels of power, ensuring that the device maintains performance under various conditions.
  • Advanced Technology: Manufactured using ON Semiconductor's advanced trench technology, the NTD4810NH-1G provides superior performance in a compact form factor.
  • Low Gate Charge (Q<sub>g): The low gate charge feature leads to reduced switching losses, allowing for more efficient operation at high frequencies.

Applications:

  • DC/DC Converters
  • Power Supplies
  • Motor Drives
  • Automotive Applications
  • Power Management Circuits

Product Specifications:

Parameter Value V<sub>DS (Drain-Source Voltage) 30V I<sub>D (Continuous Drain Current) 50A R<sub>DS(on) 8.4mΩ Package TO-252 (DPAK)

The NTD4810NH-1G from ON Semiconductor is a testament to the company's commitment to providing high-quality, reliable components for the electronics industry. Whether for industrial or consumer applications, this Power MOSFET is an excellent choice for engineers looking to enhance power efficiency and performance.

You May Also Be Interested in

Rohm Semiconductor
MOSFET P-CH 20V 1A WEMT6
Lowest to $2.8240
Freescale Semiconductor - NXP
RF POWER FIELD-EFFECT TRANSISTOR / RF Mosfet LDMOS (Dual) 28 V 350 mA 2.58GHz 15.5dB 28W NI-780S-4L2L
Lowest to $216.4180
STMicroelectronics
MOSFET N-CH 500V 5A TO-220FP
Need more? Email Us
Infineon Technologies
MOSFET N-CH 100V 8.3A 8-SOIC
Lowest to $0.5419
IXYS
Polar HiPerFET Power MOSFET
Lowest to $5.1136
STMicroelectronics
MOSFET N-CH 600V 17A TO220FP
Lowest to $5.6965
STMicroelectronics
MOSFET N-CH 1000V 6.5A TO220FP
Lowest to $3.9201
STMicroelectronics
MOSFET N-CH 1KV 3.5A TO220FP
Need more? Email Us
Sanken
N-Channel MOS FET
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.2900 $50.7500
425+ $0.2380 $101.1500
655+ $0.2306 $151.0430
900+ $0.2231 $200.7900
1,160+ $0.2157 $250.2120
1,555+ $0.1934 $300.7370
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess