EN
  • EN
  • DE

STEVAL-MKI205V1

Part No STEVAL-MKI205V1
Manufacturer STMicroelectronics
Catalog Evaluation Boards - Sensors
Description MEMS MOTION SENSOR EVAL BOARDS  /  LPS33W series Pressure Sensor Evaluation Board
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Sensors
Mfr STMicroelectronics
Package Bulk
Sensor Type Pressure
Sensing Range 260 ~ 1260 hPa
Interface I2C, Serial, SPI
Voltage - Supply 1.7V ~ 3.6V
Supplied Contents Board(s)
Utilized IC / Part LPS33W
Base Product Number STEVAL
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Other Names -1138-STEVAL-MKI205V1,497-19451
Standard Package 1
Win Source Part Number 1025502-STEVAL-MKI205V1
Ultra Librarian 3D Model Ultra Librarian STEVAL-MKI205V1 CAD Model

Description

STEVAL-MKI205V1 - An Innovative Motion Sensor Board from STMicroelectronics

The STEVAL-MKI205V1 is a state-of-the-art motion sensor board designed by STMicroelectronics, a global semiconductor leader known for its cutting-edge technology. This compact, yet powerful, evaluation board is specifically tailored for the LSM6DSRX iNEMO inertial module, which is a high-performance system-in-package featuring a 3D digital accelerometer and a 3D digital gyroscope.

The STEVAL-MKI205V1 is designed to make it easy for engineers and developers to prototype and test the capabilities of the LSM6DSRX module. The board connects via a user-friendly DIL 24-pin socket, ensuring that it can be quickly integrated into a test environment or used in conjunction with other evaluation boards within the ST ecosystem.

The LSM6DSRX at the heart of the STEVAL-MKI205V1 offers advanced features such as a finite state machine, machine learning core, and advanced digital functions, which enable smart sensor processing. This allows for the reduction of the workload on the host controller, thereby enhancing system efficiency. The sensor can provide high-resolution motion detection, making it an ideal choice for a wide range of applications, including gaming and virtual reality, wearable sensors, drone stabilization, and smartphone navigation.

The board is equipped with robust software support, providing developers with the STSW-MKI109W firmware package, which includes a comprehensive set of software tools to fully exploit the capabilities of the LSM6DSRX. This includes a dedicated software development kit (SDK) with example applications and a detailed library of functions to interface with the sensor.

The STEVAL-MKI205V1 evaluation board is a testament to STMicroelectronics' commitment to providing innovative solutions that empower the development of next-generation motion-sensing applications. With its high-performance capabilities, versatile features, and ease of integration, the STEVAL-MKI205V1 is an excellent tool for both rapid prototyping and in-depth evaluation of the LSM6DSRX sensor module.

You May Also Be Interested in

Texas Instruments
EVAL MODULE FOR LMT88-9
Need more? Email Us
Texas Instruments
BOOSTER PACK ADP BOARD TMP006
Need more? Email Us
Texas Instruments
EVAL MODULE FOR TMP709
Need more? Email Us
Pololu Corporation
CT433 TMR CUR SEN CC 30A, 3.3V
Need more? Email Us
Murata Electronics North America
INTERFACE BOARD NO SENSOR
Need more? Email Us
Texas Instruments
EVAL BOARD FOR OPT3001
Need more? Email Us
Microchip Technology
KIT MGC3130 SINGLE ZONE HILLSTAR
Need more? Email Us
OSRAM Opto Semiconductors Inc.
EVAL MODULE FOR TMG3993
Need more? Email Us
Pololu Corporation
CT432 TMR CUR SEN CC 30A, 5V
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess