Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Sensors
Mfr STMicroelectronics
Series MEMS
Package Box
Product Status Obsolete
Sensor Type Accelerometer, 3 Axis
Sensing Range ±2g
Interface Analog
Voltage - Supply 2.4V ~ 3.6V
Supplied Contents Board(s)
Utilized IC / Part LIS3L02AL, LIS3L06AL
Other Names 497-6233
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1283668-STEVAL-MKI012V1
Ultra Librarian 3D Model Ultra Librarian STEVAL-MKI012V1 CAD Model

Description

The STEVAL-MKI012V1 is a sophisticated evaluation board produced by STMicroelectronics, designed specifically for testing the performance and capabilities of their advanced motion sensors. This compact and versatile board is an essential tool for engineers and developers looking to integrate STMicroelectronics' motion sensors into their projects or products.

Key Features

  • Compatible with a wide range of STMicroelectronics motion sensors, including accelerometers, gyroscopes, magnetometers, and inertial modules.
  • On-board high-performance, low-power STM32 microcontroller to handle sensor data processing and provide a flexible development environment.
  • Direct connection to a PC through a USB interface, ensuring easy access to sensor data for analysis and visualization.
  • Comprehensive software suite including drivers, middleware, and examples to jumpstart development and reduce time to market.
  • Expandable with additional modules and sensors, offering a scalable platform for complex motion detection and analysis applications.

Applications

The STEVAL-MKI012V1 is ideal for a broad range of applications that require precise motion detection and measurement. These include, but are not limited to:

  • Consumer electronics, such as smartphones, tablets, and gaming devices
  • Wearable technology for fitness tracking and health monitoring
  • Industrial automation and robotics for improved precision and control
  • Navigation systems for both consumer and commercial vehicles
  • Aerospace and defense applications where accurate inertial data is crucial

Design Support

STMicroelectronics provides extensive design support for the STEVAL-MKI012V1, including detailed documentation, hardware design guidelines, and software libraries. Additionally, a dedicated community and technical support team are available to assist with any questions or challenges that may arise during development.

Whether you're a seasoned engineer or a hobbyist, the STEVAL-MKI012V1 evaluation board is an invaluable asset for exploring the capabilities of STMicroelectronics' motion sensors and developing cutting-edge motion-sensitive applications.

You May Also Be Interested in

Murata Electronics North America
INTERFACE BOARD NO SENSOR
Need more? Email Us
ECAD model for MEMS-EVAL-BOARD
Microchip Technology
BOARD EVAL CAP1298
Need more? Email Us
ECAD model for DM160223
Pololu Corporation
ACS71240 CUR SEN 30A, 3.3V
Need more? Email Us
ECAD model for 5241
Analog Devices Inc.
BOARD EVAL PCB ADIS16201
Need more? Email Us
ECAD model for ADIS16201/PCBZ
Microchip Technology
KIT MGC3130 SINGLE ZONE HILLSTAR
Need more? Email Us
ECAD model for DM160218
ON Semiconductor
EVAL BOARD CAP-DGTL CONV LSI
Need more? Email Us
ECAD model for LC717A10ARGPGEVB
Omron
HUMAN VISION COMPONENTS DEMO KIT
Need more? Email Us
ECAD model for B5T-E-001-S(G)
SST Sensing Ltd
ZRO2 OXYGEN SENSOR KIT RS485
Need more? Email Us
ECAD model for ZRO2-SYSTEM-485
Texas Instruments
EVAL MODULE FOR LMT90
Need more? Email Us
ECAD model for LMT90EVM

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.7500
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention