EN
  • EN
  • DE

STM32L-DISCOVERY

Part No STM32L-DISCOVERY
Manufacturer STMicroelectronics
Catalog Evaluation Boards - Embedded - MCU, DSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Embedded - MCU, DSP
Mfr STMicroelectronics
Series STM32L1
Package Box
Product Status Obsolete
Board Type Evaluation Platform
Type MCU 32-Bit
Core Processor ARM® Cortex®-M3
Platform Discovery
Utilized IC / Part STM32L
Mounting Type Fixed
Contents Board(s), LCD
Other Names 497-11152,STM32L-DICOVERY,STM32LDISCOVERY,-497-11152
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8543.90.6800
Win Source Part Number 1283957-STM32L-DISCOVERY
Ultra Librarian 3D Model Ultra Librarian STM32L-DISCOVERY CAD Model

Description

STM32L-DISCOVERY Kit Overview

The STM32L-DISCOVERY kit helps you to discover the features of the STM32L series and to develop your applications easily. It is designed and manufactured by STMicroelectronics, a global leader in semiconductor solutions. This discovery kit is particularly suited for those looking to explore the capabilities of the STM32L ultra-low-power microcontrollers.

Key Features

  • STM32L152RCT6 microcontroller featuring 256 KB of Flash memory, 32 KB of RAM in an LQFP64 package
  • On-board ST-LINK/V2 for PCB version A or B or ST-LINK/V2-B for PCB version C and newer, with selection mode switch to use the kit as a standalone ST-LINK/V2
  • Board power supply: through USB bus or from an external 3 V or 5 V supply voltage
  • External application power supply: 3 V and 5 V
  • LCD (24 segments, 4 commons) with backlight
  • Four LEDs: LD1 (red/green) for USB communication, LD2 (red) for 3.3 V power on, LD3 (orange) and LD4 (green) for user LEDs
  • Two push buttons (user and reset)
  • LSE crystal: 32.768 kHz
  • USB full-speed connector (depending on the board's version)
  • Extension header for all LQFP64 I/Os for a quick connection to the prototyping board or easy probing

Development Flexibility

The STM32L-DISCOVERY kit provides a seamless connection to a range of development tools and software, making it an ideal starting point for developers. It is fully supported by a comprehensive set of software tools, including IDEs and the STM32Cube ecosystem, which provides software libraries and code examples to kickstart application development.

Applications

With its low-power capabilities and rich set of peripherals, the STM32L-DISCOVERY kit is suitable for a wide range of applications, such as consumer electronics, IoT devices, energy management systems, and medical devices. Its versatility and ease of use make it a go-to choice for both hobbyists and professional engineers alike.

You May Also Be Interested in

Texas Instruments
HERCULES DEV KIT RM57L843 EVAL
Need more? Email Us
STMicroelectronics
NUCLEO-64 STM32F070RB EVAL BRD
Need more? Email Us
Renesas Electronics America
RX71M R5F571M EVAL BRD
Need more? Email Us
Renesas Electronics America
RH850/F1X EVAL BRD
Need more? Email Us
Infineon Technologies
EVAL TC237 TFT AURIX
Need more? Email Us
Texas Instruments
AM3358ZCZ EVAL BRD
Need more? Email Us
Texas Instruments
AM3505/AM3517 EVAL BRD
Need more? Email Us
STMicroelectronics
NUCLEO-64 STM32F302R8 EVAL BRD
Need more? Email Us
Bridgetek Pte Ltd.
FT90X WITH 256KB FLASH EVAL BRD
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess