EN
  • EN
  • DE

STEVAL-IFS012V10

Part No STEVAL-IFS012V10
Manufacturer STMicroelectronics
Catalog Evaluation Boards - Sensors
Description EVAL STCN75 8SOIC DAUGHTER CARD / Temperature Sensor Development Tools STCN75 TEMP SENSOR Daughter Card
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer STMicroelectronics
Part Status Obsolete(EOL)
Sensor Type Temperature
Sensing Range -55°C ~ 125°C
Interface I2C
Sensitivity ±0.5°C
Operating Supply Voltage 2.7 V ~ 5.5 V
Embedded No
Supplied Contents Board(s)
Utilized IC / Part STCN75M2F
Win Source Part Number 795595-STEVAL-IFS012V10
Popularity Medium
Supply and Demand Status Balance
Introduction Date January 01, 2000
Estimated EOL Date Not Applicable
Ultra Librarian 3D Model Ultra Librarian STEVAL-IFS012V10 CAD Model

Description

STEVAL-IFS012V10 - Smart Motion Sensor Evaluation Board

The STEVAL-IFS012V10 from STMicroelectronics is an advanced evaluation board designed for smart motion sensing applications. This innovative platform is built around ST's state-of-the-art sensors and microcontroller technology, providing developers with a comprehensive tool to create and test motion detection systems for a wide range of uses.

At the heart of the STEVAL-IFS012V10 is a high-performance STM32 microcontroller, which ensures efficient data processing and flexible firmware development. The board integrates a suite of sensors, including a 3-axis digital accelerometer, a 3-axis digital gyroscope, and a 3-axis digital magnetometer. These sensors work in tandem to provide precise and reliable motion tracking, making it an ideal solution for applications such as gaming, augmented reality, and navigation systems.

The evaluation board also features a pressure sensor, which can be used for altimetry and weather monitoring purposes, adding another layer of functionality to the platform. Connectivity is ensured through various interfaces including USB, I²C, SPI, and UART, allowing for easy integration with external devices and systems.

Designed with flexibility in mind, the STEVAL-IFS012V10 offers support for ST's software development kits and tools. Developers can take advantage of the extensive software libraries and APIs provided by ST, which significantly speed up the development process and reduce time-to-market for new products. The board is also complemented by a comprehensive set of documentation and example projects to jumpstart development.

Whether you are an engineer working on advanced drone technology, a researcher focusing on wearable health monitoring devices, or a hobbyist looking to explore the possibilities of motion sensing, the STEVAL-IFS012V10 is a versatile and powerful platform that can help bring your ideas to life.

With its robust design, powerful features, and extensive support ecosystem, the STEVAL-IFS012V10 stands out as a top choice for professionals and enthusiasts alike looking to explore the cutting-edge capabilities of smart motion sensors.

You May Also Be Interested in

Pololu Corporation
QTRX-MD-05RC REF ARRAY 5CHNL
Need more? Email Us
Texas Instruments
EVAL MODULE FOR LMT88-9
Need more? Email Us
Pololu Corporation
CT433 TMR CUR SEN CC 30A, 3.3V
Need more? Email Us
Texas Instruments
EVAL BOARD FOR OPT3001
Need more? Email Us
Pololu Corporation
CT432 TMR CUR SEN CC 30A, 5V
Need more? Email Us
Analog Devices Inc.
EVAL BOARD 4-CH TEMP MEASUREMENT
Need more? Email Us
Texas Instruments
EVAL MODULE FOR TMP709
Need more? Email Us
Freescale Semiconductor - NXP
EVAL BOARD FOR MMA7660
Need more? Email Us
Texas Instruments
EVAL MODULE FOR LMT70
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess