EN
  • EN
  • DE

SPC58EC-DISP

Part No SPC58EC-DISP
Manufacturer STMicroelectronics
Catalog Evaluation Boards - Embedded - MCU, DSP
Description DISCOVERY SPC58EC80E EVAL BRD  /  SPC58EC80E Discovery series MCU 32-Bit Embedded Evaluation Board
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Embedded - MCU, DSP
Mfr STMicroelectronics
Package Bulk
Board Type Evaluation Platform
Type MCU 32-Bit
Platform Discovery
Utilized IC / Part SPC58EC80E
Mounting Type Fixed
Contents Board(s)
Base Product Number SPC58
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8471.50.0150
Other Names 497-18174
Standard Package 1
Win Source Part Number 1188611-SPC58EC-DISP
Ultra Librarian 3D Model Ultra Librarian SPC58EC-DISP CAD Model

Description

STMicroelectronics SPC58EC-DISP Product Overview

The SPC58EC-DISP from STMicroelectronics is a cutting-edge automotive microcontroller designed to meet the demanding requirements of modern vehicle applications. It is part of the SPC58 E line of 32-bit Power Architecture® microcontrollers that deliver high-performance computing capabilities, advanced security features, and a wide range of communication interfaces to ensure reliable operation in automotive environments.

Key Features

  • High-Performance Computing: The SPC58EC-DISP is built on a powerful e200z4d dual-core processor, which operates at speeds up to 120 MHz. This provides the computational power necessary for complex automotive applications such as engine management, transmission control, and advanced driver assistance systems (ADAS).
  • Advanced Security: With a focus on security, the microcontroller includes state-of-the-art cryptographic services, a secure hardware extension (SHE) module, and a memory protection unit (MPU) to safeguard against unauthorized access and ensure data integrity.
  • Robust Communication Interfaces: The device supports multiple communication protocols including CAN FD, FlexRay, LIN, and Ethernet, making it highly versatile for various in-vehicle networking needs.
  • Memory and Storage: It is equipped with up to 4MB of flash memory and 512KB of RAM, ensuring ample storage for complex software applications and smooth multitasking operations.
  • Automotive Reliability: The SPC58EC-DISP is designed to operate in harsh automotive conditions, with temperature ranges from -40°C to +125°C, and is AEC-Q100 qualified for automotive reliability.

Applications

The SPC58EC-DISP is ideal for a variety of automotive applications, including but not limited to:

  • Engine Control Units (ECUs)
  • Transmission Control Modules
  • Brake Control Systems
  • Electric Power Steering
  • Advanced Driver Assistance Systems (ADAS)
  • Gateway Modules

With its robust feature set, the SPC58EC-DISP microcontroller from STMicroelectronics is a top choice for automotive manufacturers and suppliers looking for a reliable, high-performance solution for their next-generation vehicle systems.

You May Also Be Interested in

Infineon Technologies
AURIX APPLICATION KIT TC265 TFT
Need more? Email Us
Analog Devices Inc.
QUICKSTART PLUS ADUCM363 EVAL BD
Need more? Email Us
Texas Instruments
DEVELOPMENT EMBEDDED
Need more? Email Us
Renesas Electronics America
RL78/I1B EVAL BRD
Need more? Email Us
Texas Instruments
LAUNCHPAD MSP430G2XX EVAL BRD / Starter Kit Evaluation Kit Manual
Lowest to $28.7799
STMicroelectronics
SPEAR300 EVAL BRD
Need more? Email Us
Bridgetek Pte Ltd.
FT90X W/ FRONT VGA CAMERA EVAL
Need more? Email Us
Bridgetek Pte Ltd.
FT90X WITH 256KB FLASH EVAL BRD
Need more? Email Us
Texas Instruments
MSP CAPTIVATE 430FR2633 EVAL BRD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess