Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Type General Purpose
Number of Elements 1
Output Type Open Collector
Supply Voltage - Operating 3 V to 36 V, ±1.5 V to 18 V
Voltage - Input Offset (Max) 2mV @ ±15V
Current - Input Bias (Max) 0.065μA @ ±15V
Current - Output (Typ) 50mA
Current - Quiescent (Max) 4mA
CMRR, PSRR (Typ) 115dB CMRR
Temperature Range - Operating 0°C to 70°C
Mounting Through Hole
Case / Package 8-PDIP
Win Source Part Number 072151-LT1011CN8
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT1011CN8 CAD Model

Description

Linear Technology's LT1011CN8 Precision Voltage Comparator

The LT1011CN8 is a versatile and high-performance voltage comparator from Linear Technology, designed to offer improved specifications and user-friendly features. As a direct upgrade for the LM111 series, it provides faster response times and better accuracy, making it an ideal choice for a wide range of applications where precision voltage comparison is critical.

This precision voltage comparator is encapsulated in an 8-lead PDIP package, ensuring ease of integration into various circuit designs. The LT1011CN8 boasts a number of impressive features that set it apart from other comparators on the market:

  • Fast Response Time: The device offers a swift response time of 250 ns, which is a significant improvement over many standard comparators. This allows for quick and reliable voltage level detection, making it suitable for high-speed analog-to-digital converters and other time-sensitive applications.
  • Strobe Capability: With its unique strobe function, users can disable the output stage without interrupting the comparator's operation, providing flexibility and control in multiplexed systems.
  • Offset Voltage: The LT1011CN8 features a low input offset voltage of 1 mV and an offset current of 5 nA, ensuring precise voltage level comparisons and minimal error in the output.
  • Input Bias Current: A low input bias current of 25 nA makes this comparator suitable for applications that require minimal loading on the input source.
  • Versatile Power Supply: It operates over a wide single supply range of 4.5V to 36V or a dual supply range of ±2.25V to ±18V, accommodating various system designs and power requirements.
  • Output Stage: The output stage is designed to directly drive loads, providing a saturated output voltage with a current limit to protect the device under output short-circuit conditions.

The LT1011CN8 is a reliable and high-quality component that excels in applications such as voltage level detection, window comparators, analog-to-digital converters, zero-crossing detectors, and relay drivers. Its robust design and superior specifications make it a top choice for engineers seeking a dependable voltage comparator for their precision electronic designs.

You May Also Be Interested in

Texas Instruments
4-BIT MAGNITUDE COMPARATOR 16-CD
Lowest to $37.0998
ECAD model for CD54HC85F3A
Rochester Electronics
93S46DM
Need more? Email Us
ECAD model for 93S46DM
Maxim Integrated
IC COMPARATOR SNGL SOT23-5
Lowest to $1.7815
ECAD model for MAX9075EUK+T
Texas Instruments
CMOS COMPARATORS WITH RAIL-TO-RAIL INPUT AND PUSH-PULL OUTPUT | IC COMP R-R IN/P-P OUT 8-SOIC
Lowest to $1.7421
ECAD model for TLV7211AIDR
Analog Devices Inc.
IC COMPARATOR PECL 3.3-5 16LFCSP / Comparator
Lowest to $19.5358
ECAD model for ADCMP573BCP-RL7
Texas Instruments
IC DIFF COMPARATOR DUAL 8SO
Lowest to $1.5364
ECAD model for TLC372CPS
Texas Instruments
IC SNGL DIFF COMPARATOR SOT23-5
Lowest to $0.4365
ECAD model for TL331IDBVRQ1
Texas Instruments
IC COMP 4.5NS R-R HS 8-SOIC
Lowest to $4.9785
ECAD model for TLV3501AIDRG4
STMicroelectronics
IC OP AMP DUAL LP 8-SOIC
Need more? Email Us
ECAD model for LM193AYDT

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.4721 $74.1630
65+ $2.0283 $131.8395
100+ $1.9649 $196.4900
140+ $1.9016 $266.2240
180+ $1.8383 $330.8940
240+ $1.6481 $395.5440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 3,772 pieces
MOQ: 30 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention