Products specifications Report Issue?

Product Status Obsolete
Sensor Type Temperature
Sensing Range -40°C ~ 125°C
Interface Analog
Sensitivity ±3°C
Voltage - Supply 4.5V ~ 10V
Embedded No
Contents Board(s)
Utilized IC / Part LMT90
Package Box
Supply and Demand Status Shortage
Win Source Part Number 1600955-LMT90EVM
Ultra Librarian 3D Model Ultra Librarian LMT90EVM CAD Model

You May Also Be Interested in

Analog Devices Inc.
BOARD EVALUATION FOR ADXL346
Need more? Email Us
ECAD model for EVAL-ADXL346Z-M
Microchip Technology
KIT MGC3130 SINGLE ZONE HILLSTAR
Need more? Email Us
ECAD model for DM160218
Analog Devices Inc.
BOARD EVAL TILT 2 AXIS ADXL203
Need more? Email Us
ECAD model for EVAL-CN0189-SDPZ
Texas Instruments
BOOSTER PACK ADP BOARD TMP006
Need more? Email Us
ECAD model for 430BOOST-TMP006
CEVA
FSP200 USB/SERIAL ADAPTOR
Need more? Email Us
ECAD model for FSP200 USB/SERIAL ADAPTOR
STMicroelectronics
EVAL DAUGHTER STLM20 SOT-323
Need more? Email Us
ECAD model for STEVAL-IFS012V4
Analog Devices Inc.
EVAL BOARD FOR ADXRS290Z-S
Need more? Email Us
ECAD model for EVAL-ADXRS290Z-S
Pololu Corporation
QTR-HD-07A REF ARRAY 7CHNL
Need more? Email Us
ECAD model for 4207
Texas Instruments
EVAL BOARD FOR OPT3001
Need more? Email Us
ECAD model for OPT3001EVM

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention