EN
  • EN
  • DE

P-NUCLEO-53L4A1-

Part No P-NUCLEO-53L4A1-
Manufacturer STMicroelectronics
Catalog Evaluation Boards - Sensors
Description VL53L4CD STM32 NUCLEO PACK WITH
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number WS1201149-P-NUCLEO-53L4A1-
Category Development Boards, Kits, Programmers- Evaluation Boards - Sensors
Series STM32
Package Bulk
Product Status Active
Sensor Type Light, 3D Time-of-Flight (ToF)
Sensing Range 1.3m
Interface I2C, Serial
Voltage - Supply 2.6V ~ 3.5V
Supplied Contents Board(s)
Ultra Librarian 3D Model Ultra Librarian P-NUCLEO-53L4A1- CAD Model

Description

The P-NUCLEO-53L4A1 is a state-of-the-art distance measurement and gesture detection evaluation kit from STMicroelectronics. This kit enables rapid development and prototyping of cutting-edge applications that require precise ranging and sensing capabilities. It is centered around the VL53L4CX Time-of-Flight (ToF) sensor, which is capable of providing accurate distance measurements by measuring the time it takes for emitted light to reflect back from a target.

Key Features

  • VL53L4CX Time-of-Flight Sensor: At the heart of the P-NUCLEO-53L4A1 kit is the VL53L4CX sensor, offering advanced multi-target detection and Photon Timing for high accuracy and reliability.
  • Long-Distance Ranging: The sensor is capable of ranging up to 4 meters, making it suitable for a wide range of applications from drones to robotics and smart IoT devices.
  • Gesture Recognition: With its advanced algorithms, the sensor can also be used for gesture recognition, adding a layer of interactivity to user interfaces.
  • Nucleo Expansion Board: The kit includes an expansion board compatible with the ST Zio connector, which allows for seamless integration with the STM32 Nucleo board series.
  • Comprehensive Software Support: ST provides a rich set of software tools, including the X-CUBE-53L4A1 software expansion package that simplifies the development process with examples and drivers.

Applications

The P-NUCLEO-53L4A1 is versatile and can be used in a multitude of applications. It is particularly useful in:

  • Smartphones and tablets for camera focus and photo enhancement
  • User detection for power-saving in computers and displays
  • Robotic navigation and obstacle avoidance
  • Industrial automation and safety systems
  • Gesture-based controls for gaming and smart home devices

Package Contents

The kit includes:

  • 1 x VL53L4CX ToF sensor expansion board
  • 1 x STM32 Nucleo board
  • Access to the comprehensive development software suite

With the P-NUCLEO-53L4A1, STMicroelectronics provides developers with a powerful toolset to bring sophisticated range and gesture-based applications to market rapidly. Its combination of advanced sensor technology, ease of integration, and extensive software support makes it an ideal choice for innovators and product developers across various industries.

You May Also Be Interested in

STMicroelectronics
EVAL BOARD FOR LPY530AL / LPY530AL Gyroscope Sensor Demonstration Board
Need more? Email Us
NXP / Nexperia
BOARD DEMO STAR FOR MMA7260QT / MMA7260Q Accelerometer Sensor Reference Design Board
Need more? Email Us
STMicroelectronics
BOARD EVAL FOR STM8T143 TOUCH / STM8T143 Touch Sensor Evaluation Board
Need more? Email Us
Murata Electronics North America
operating temperature range
Lowest to $0.9895
Maxim Integrated
MAX6639 EVALUATION KIT / EVALUATION KIT FOR MAX6639/F
Need more? Email Us
Texas Instruments
EVAL MODULE FOR TMP451 / TMP451 Temperature and Humidity Sensor Evaluation Board Win XP OS
Need more? Email Us
TDK InvenSense
BOARD EVAL FOR MPU-3050
Need more? Email Us
Texas Instruments
EVAL MODULE TMP75C / TMP75 Temperature and Humidity Sensor Evaluation Board Win 7 OS
Need more? Email Us
Maxim Integrated
MAX6660 EVALUATION SYSTEM/EVALUATION KIT / EVAL KIT FOR MAX6660
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess