EN
  • EN
  • DE

LT1016CS8#PBF

Part No LT1016CS8#PBF
Manufacturer Linear Technology
Catalog Linear - Comparators
Description IC COMPARATOR 10NS HI-SPD 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Type with Latch
Number of Elements 1
Output Type CMOS, Complementary, TTL
Voltage - Input Offset (Max) 3mV @ ±5V
Current - Input Bias (Max) 10μA @ ±5V
Current - Output (Typ) 20mA
Current - Quiescent (Max) 35mA
CMRR, PSRR (Typ) 96dB CMRR, 75dB PSRR
Propagation Delay (Max) 14ns
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 126446-LT1016CS8#PBF
Ultra Librarian 3D Model Ultra Librarian LT1016CS8#PBF CAD Model

Description

The LT1016CS8#PBF is a cutting-edge ultrafast precision comparator from Linear Technology, designed to deliver unparalleled performance in speed and accuracy for a wide range of applications, including high-speed signal processing, pulse and square wave generation, and time-to-digital conversion.

Key Features:

  • High Speed: One of the fastest comparators available, the LT1016 boasts a propagation delay of just 10ns with a 5ns rise time and 3ns fall time on its output, making it ideal for high-speed applications.
  • Precision: Despite its speed, the LT1016 does not compromise on accuracy. It features integrated hysteresis to improve noise immunity and prevent oscillation, ensuring precise operation.
  • Versatility: With a wide supply voltage range of 4.5V to 7V, this comparator is versatile and can be used in various circuit configurations and systems.
  • Low Power Consumption: It offers low power consumption, drawing a maximum supply current of 4.5mA, which is beneficial for power-sensitive designs.
  • Output Stages: The LT1016 is equipped with complementary outputs that can be pulled up to different supply voltages, one being a TTL/CMOS compatible output.

Applications:

  • High-Speed Analog-to-Digital Converters
  • Zero-Crossing Detectors
  • High-Speed Sampling Circuits
  • Pulse and Square Wave Generators
  • Time-Domain Reflectometry (TDR) Systems

Package and Quality:

The LT1016CS8#PBF comes in an 8-lead SOIC package, offering a compact footprint for space-constrained applications. Linear Technology ensures the highest quality and reliability, with this comparator being RoHS compliant and lead-free, marked by the "PBF" suffix in the part number.

Conclusion:

Overall, the LT1016CS8#PBF from Linear Technology stands out as an exemplary component for designers seeking ultrafast and precise voltage comparison capabilities. Its robust feature set and flexible design make it an excellent choice for a multitude of advanced electronic applications.

You May Also Be Interested in

Harris Corporation
MAGNITUDE COMPARATOR
Lowest to $5.7219
Maxim Integrated
IC COMPARATOR 2 GEN PUR 16DIP
Lowest to $9.0097
Analog Devices Inc.
IC COMPARATOR 1 DIFF 8CDIP
Need more? Email Us
Texas Instruments
LM193JAN LOW POWER LOW OFFSET VO / Comparator
Need more? Email Us
Harris Corporation
8-BIT MAGNITUDE COMPARATOR
Lowest to $14.1812
ON Semiconductor
IC COMP DUAL LV OFFSET MICRO-8 / Comparator
Lowest to $0.3448
Diodes Incorporated
IC COMPARATOR 4 DIFF 14SO
Lowest to $0.1592
Rochester Electronics
93S46DM
Need more? Email Us
Texas Instruments
DUAL PRECISION COMPARATOR WITH O / Comparator General Purpose Open-Drain, Rail-to-Rail 8-SOIC
Lowest to $1.0909

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.5719 $51.4314
15+ $7.0334 $105.5010
23+ $6.8136 $156.7128
31+ $6.5938 $204.4078
40+ $6.3740 $254.9600
53+ $5.7146 $302.8738
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,040 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess