EN
  • EN
  • DE

STEVAL-ILD002V1

Part No STEVAL-ILD002V1
Manufacturer STMicroelectronics
Catalog Evaluation and Demonstration Boards and Kits
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Mfr STMicroelectronics
Package Box
Product Status Obsolete
Type Opto/Lighting
Function Ballast Control
Embedded No
Utilized IC / Part L6574
Primary Attributes 20W (3U T3 Lamp), 180 ~ 264 VAC, Dimmable
Supplied Contents Board(s)
Secondary Attributes Preheating Ignition
Other Names -497-8225,497-8225,STEVAL-ILD002V1
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1284632-STEVAL-ILD002V1
Ultra Librarian 3D Model Ultra Librarian STEVAL-ILD002V1 CAD Model

Description

STEVAL-ILD002V1 - LED Driver Evaluation Board by STMicroelectronics

The STEVAL-ILD002V1 is a highly efficient evaluation board designed by STMicroelectronics, tailored for driving LEDs with precision and reliability. This evaluation board showcases the performance of the LED6000 step-down monolithic switching regulator, which operates from a wide input voltage range of 4.5V to 61V, making it suitable for a variety of LED lighting applications.

The LED6000 is integrated into the STEVAL-ILD002V1 to provide a constant current output, ensuring consistent luminosity from the LEDs. With its capability to drive up to 3A of LED current, this board is an excellent choice for high-power LED applications. The current regulation accuracy is maintained at a high level, which is critical for achieving uniform brightness and color consistency in LED arrays.

The STEVAL-ILD002V1 board is equipped with numerous features to enhance the performance and safety of LED driving. It includes dimming control, which allows users to adjust the brightness of the LEDs smoothly and efficiently. Overcurrent, overvoltage, and thermal protection are also embedded to safeguard the LEDs and the driver circuitry from potential damage caused by abnormal operating conditions.

This evaluation board is designed with flexibility in mind, providing options for both analog and PWM dimming methods. The PWM dimming can be achieved through an external signal, giving designers the ability to integrate the board into more complex lighting systems that require dynamic brightness control.

The compact form factor of the STEVAL-ILD002V1 makes it an ideal solution for applications where space is at a premium. Its robust design and comprehensive feature set make it a versatile platform for developing a wide range of LED lighting solutions, from architectural and decorative lighting to task and general-purpose illumination.

As a testament to STMicroelectronics' commitment to innovation and quality, the STEVAL-ILD002V1 evaluation board is an indispensable tool for engineers and designers looking to explore the capabilities of the LED6000 driver and create efficient, high-performance LED lighting systems.

You May Also Be Interested in

Microchip Technology
EVALUATION BOARD USB2241-AEZG / USB2241 SD/MMC Memory Evaluation Board
Need more? Email Us
Analog Devices Inc.
BOARD EVAL FOR ADF4106SD1Z / ADF4106 Frequency Synthesizer Timing Evaluation Board
Need more? Email Us
Renesas Electronics America
EVAL BOARD FOR TW2866-LA2-GR / TW2866 Video Processing Video Evaluation Board
Need more? Email Us
Renesas Electronics America
RZA2M EVALUATION KIT / RTK7921053S Embedded Graphics Display Evaluation Board
Need more? Email Us
Texas Instruments
EVAIL MOD / TPS659038-Q1, TPS659039-Q1 Special Purpose: Mobiles Power Management Evaluation Board
Need more? Email Us
Texas Instruments
EVAL MOD FOR MSC1210 / MSC1210 ADC, DAC Data Acquisition Evaluation Board
Need more? Email Us
Renesas Electronics America
EVAL BOARD FOR TW2867-LA2-GR / TW2867 Video Processing Video Evaluation Board
Lowest to $9.0333
STMicroelectronics
AUDIO IC EVAL BOARDS / MP34DT06J MEMS Omnidirectional Microphones Audio Evaluation Board
Need more? Email Us
STMicroelectronics
UPS (LINE INTERACTIVE - 450W) / ST72F324J6T6 Uninterruptible Power Supply (UPS) Power Management Evaluation Board
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess