Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer STMicroelectronics
Part Status Obsolete(EOL)
Main Purpose Power Management, Motor Control
Embedded No
Utilized IC / Part L6226Q
Primary Attributes Stepper, Bi-Polar/2-Phase, 1A DC, 8 ~ 52V Output
Secondary Attributes Thermal Protection, Internal Free Wheeling Diodes
Supplied Contents Board(s)
Win Source Part Number 778157-EVAL6226QR
Popularity Medium
Supply and Demand Status Limited
Family Name EVAL6226QR
Introduction Date February 26, 2007
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian EVAL6226QR CAD Model

Description

Introducing the EVAL6226QR from STMicroelectronics

The EVAL6226QR is a state-of-the-art evaluation board designed by STMicroelectronics, specifically tailored for the L6226Q, a high-performance triple DMOS full-bridge driver. This advanced product is engineered to provide an efficient and flexible solution for driving both bipolar stepper motors and brush DC motors, making it an ideal choice for a wide range of applications, including industrial automation, robotics, and consumer electronics.

Key Features

  • Integrated Triple DMOS Full-Bridge: The EVAL6226QR is built around the L6226Q IC, which integrates three half-bridges capable of delivering up to 1 A each, with a voltage range from 8 V to 52 V. This allows for the direct drive of motors with high efficiency and minimal heat generation.
  • Advanced Protection Systems: The board includes overcurrent protection, thermal shutdown, and under-voltage lockout features, ensuring the safety and longevity of both the evaluation board and the motor under test.
  • User-Friendly Interface: Equipped with user-accessible pins and connectors, the EVAL6226QR provides an easy-to-use interface for connecting the motor, power supply, and control signals.
  • Configurability: The evaluation board offers configurable parameters such as the PWM frequency and decay mode selection, allowing for fine-tuning to meet specific application requirements.
  • Diagnostic Features: Onboard LEDs provide immediate visual feedback for power status, overcurrent, and thermal shutdown conditions, aiding in quick diagnostics and troubleshooting.

Applications

The versatility of the EVAL6226QR makes it suitable for a diverse array of applications. It is particularly well-suited for driving stepper motors in printers, scanners, and surveillance cameras, as well as for controlling DC motors in vending machines, automated guided vehicles (AGVs), and home appliances.

Conclusion

STMicroelectronics' EVAL6226QR evaluation board is an exceptional tool for developers and engineers looking to explore the capabilities of the L6226Q full-bridge driver IC. With its robust design, comprehensive protection features, and ease of use, this evaluation board is an invaluable asset for developing sophisticated motor control systems in a multitude of industrial and consumer applications.

You May Also Be Interested in

Allegro MicroSystems, LLC
BOARD EVALUATION A4962KLP / A4962 Motor Controller/Driver Power Management Evaluation Board
Need more? Email Us
ECAD model for APEK4962KLP-01-T-DK
Infineon Technologies
KIT EVAL PSOC SD CARD / CY8C29466 SD/MMC Memory Evaluation Board
Need more? Email Us
ECAD model for CY3210-SDCARD
Texas Instruments
EVALUATION MODULE FOR XTR300 / XTR300 Amplifier Evaluation Board
Need more? Email Us
ECAD model for XTR300EVM
Infineon Technologies
BOARD DEMO FOR TLE 6214L
Need more? Email Us
ECAD model for DEMOBOARD TLE 6214L
Texas Instruments
EVAL MODULE FOR THS6182DW / THS6182DW ADSL Driver and Receiver Development Kit
Need more? Email Us
ECAD model for THS6182DWEVM
Allegro MicroSystems, LLC
DEMO BOARD FOR A5988 / A5988 Motor Controller/Driver Power Management Evaluation Board
Need more? Email Us
ECAD model for APEK5988GEV-01-T-DK
Infineon Technologies
DEVELOPMENT KIT / Flash Memory Evaluation Board
Need more? Email Us
ECAD model for CYFL248-001
Infineon Technologies
BOARD DEMO FOR TLE6208-3G
Need more? Email Us
ECAD model for DEMOBOARD TLE 6208-3G
Intersil
EVAL BOARD FOR TW6805A-LA2-GR
Need more? Email Us
ECAD model for TW6805A-LA2-GR-EVAL

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0991
ECAD model for FT230XQ-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.3910
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention