EN
  • EN
  • DE

STEVAL-ISA192V1

Part No STEVAL-ISA192V1
Manufacturer STMicroelectronics
Catalog Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
Mfr STMicroelectronics
Series VIPer™ plus
Package Bulk
Main Purpose AC/DC, Primary Side
Outputs and Type 2, Non-Isolated
Power - Output 7 W
Voltage - Output 7V, -5V
Current - Output 800mA, 400mA
Voltage - Input 85 ~ 265 VAC
Regulator Topology Flyback
Frequency - Switching 60kHz
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part VIPer0P
Base Product Number STEVAL
Other Names 2266-STEVAL-ISA192V1,497-17204,-1138-STEVAL-ISA192V1
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8473.30.1180
Win Source Part Number 1284179-STEVAL-ISA192V1
Ultra Librarian 3D Model Ultra Librarian STEVAL-ISA192V1 CAD Model

Description

STEVAL-ISA192V1 - STMicroelectronics' High Efficiency Power Solution

The STEVAL-ISA192V1 is a state-of-the-art product from STMicroelectronics, designed to deliver high efficiency and reliable performance for a wide range of power applications. This evaluation board is specifically tailored for testing and prototyping with the ST1S40, a synchronous step-down DC-DC converter IC that provides an excellent solution for powering low-voltage digital cores in HDDs, SSDs, and other embedded applications.

Key Features

  • Integrated ST1S40IQTR step-down switching regulator
  • Adjustable output voltage from 0.8 V to VIN
  • 3.5 A DC output current
  • Wide input voltage range from 4.0 V to 18 V
  • High efficiency up to 95%, which is ideal for battery-powered applications
  • Fixed switching frequency of 900 kHz
  • Internal soft-start to minimize the inrush current
  • Thermal shutdown and overcurrent protection
  • RoHS compliant and designed to meet international safety standards

Applications

The STEVAL-ISA192V1 is versatile and can be used in a variety of applications, including:

  • Networking and telecom equipment
  • Consumer electronics
  • Computer peripherals
  • Industrial control systems

Design Simplicity

The evaluation board comes with a straightforward layout that simplifies design and testing. It includes test points for probing critical signals, making it easy to evaluate the performance of the ST1S40 regulator. Additionally, the STEVAL-ISA192V1 is equipped with all necessary components for immediate use, requiring minimal external components for operation.

Support and Resources

STMicroelectronics offers comprehensive technical support for the STEVAL-ISA192V1, including detailed documentation, reference designs, and software tools. Engineers and designers can access a wealth of resources to facilitate the development process and ensure the successful integration of the board into their projects.

With its robust design and high efficiency, the STEVAL-ISA192V1 evaluation board is an excellent choice for developers looking to create power-efficient and high-performance solutions with STMicroelectronics' technology.

You May Also Be Interested in

Linear Technology
BOARD EVAL FOR LTC3411AEDD / LTC3411A DC to DC Converter and Switching Regulator Chip Demonstration circuit
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC3561AEDD / DC1072B DEMONSTRATION CIRCUIT
Need more? Email Us
Linear Technology
LTC3851EGN Demonstration Circuit / BOARD EVAL FOR LTC3851EGN
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC3737EUF / LTC3737EUF DC to DC Controller 1.8VDC/2.5VDC Output Evaluation Kit
Need more? Email Us
Texas Instruments
EVAL MODULE FOR TPS51020-001
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC3424EMS / LTC3424 DC to DC Converter and Switching Regulator Chip Demonstration Circuit
Need more? Email Us
Texas Instruments
EVALUATION MODULE FOR TPS63000
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC3809EDD / LTC3809EDD-1 DC to DC Controller 1.755VDC to 1.845VDC Output Demonstration Circuit
Need more? Email Us
Texas Instruments
EVALUATION BOARD FOR TPS43060
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess