EN
  • EN
  • DE

TK50A04K3

Part No TK50A04K3
Manufacturer NXP / Nexperia
Catalog Electronic Wholesale
Description MOSFETs Silicon N-channel MOS (U-MOSIV)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1267750-TK50A04K3
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TK50A04K3 CAD Model

Description

The NXP TK50A04K3 is a state-of-the-art Power MOSFET designed for high-efficiency power management and conversion in a wide range of electronic applications. This robust component is a must-have for engineers and designers who are looking to enhance their systems with reliable power handling capabilities.

Key Features

  • High Current Capability: The TK50A04K3 is capable of handling continuous currents up to 50A, making it suitable for demanding applications that require high power density.
  • Low On-Resistance: With an ultra-low on-resistance of only 4.3 mΩ, this MOSFET ensures minimal power loss and superior efficiency, which is critical for energy-sensitive designs.
  • High-Speed Switching: Designed for fast switching applications, the TK50A04K3 offers rapid transition performance, which translates to less switching loss and improved overall performance.
  • Advanced TrenchMOS Technology: Utilizing NXP's cutting-edge TrenchMOS technology, this MOSFET provides excellent thermal performance and reduced gate charge, leading to lower conduction and switching losses.

Applications

The TK50A04K3 is versatile and can be used in various applications, including:

  • DC/DC converters for computing and telecom systems
  • Motor control circuits in automotive and industrial settings
  • Power supplies for servers, networking equipment, and storage systems
  • Battery management systems in electric vehicles and portable electronics

Reliability and Durability

Engineered for durability, the TK50A04K3 MOSFET is encapsulated in a robust TO-220 package, which provides excellent heat dissipation and ensures long-term reliability even in harsh environmental conditions. Its rugged design and built-in protection features make it an ideal choice for applications where reliability is paramount.

Environmentally Friendly

Committed to environmental sustainability, NXP has designed the TK50A04K3 to meet RoHS standards, ensuring that it is free from hazardous substances and compliant with global regulations for electronic components.

You May Also Be Interested in

Sipex Corporation
Low Power Microprocessor Supervisory Circuits
Need more? Email Us
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Renesas Electronics America
Real Time Clock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Texas Instruments
STEREO AUDIO CODEC 8 TO 96 KHZ WITH INTEGRATED HEADPHONE AMPLIFIER | IC STEREO AUDIO CODEC 80-BGA
Need more? Email Us
Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
Lowest to $0.5156
Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218
Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648
Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354
Texas Instruments
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver
Lowest to $2.9136

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess