Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers
Mfr Microchip Technology
Series -
Package Tube
Product Status Active
Driven Configuration Low-Side
Channel Type Single
Number of Drivers 1
Gate Type N-Channel MOSFET
Voltage - Supply 4.5V ~ 18V
Logic Voltage - VIL, VIH 0.8V, 3V
Current - Peak Output (Source, Sink) 9A, 9A
Input Type Non-Inverting
Rise / Fall Time (Typ) 20ns, 24ns
Temperature Range - Operating 0°C ~ 150°C (TJ)
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number MIC4422
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1379156-MIC4422AZM
Ultra Librarian 3D Model Ultra Librarian MIC4422AZM CAD Model

Description

Microchip Technology's MIC4422AZM Driver

The MIC4422AZM is a robust and efficient MOSFET driver from the reputable Microchip Technology, designed to deliver high-speed performance in a variety of applications. This driver is capable of converting low power input signals into the high-current drive needed for MOSFETs or IGBTs, making it an ideal choice for power management solutions.

Key Features:

  • High Peak Output Current: The MIC4422AZM can deliver a peak current of up to 9A, ensuring that connected MOSFETs can be driven with the necessary power for fast switching applications.
  • Wide Operating Voltage Range: This driver operates over a supply range of 4.5V to 18V, providing versatility in different circuit configurations and ensuring compatibility with a broad range of power sources.
  • Fast Switching Speed: With rise and fall times as low as 25ns, the driver enables quick transitions, which reduces power loss and improves efficiency in high-speed switching applications.
  • Low Propagation Delay: The MIC4422AZM boasts a propagation delay of typically 50ns, minimizing the time lag between the input signal and the output response.
  • Protection Features: It includes built-in protection features such as latch-up immunity and ESD protection, ensuring the longevity and reliability of the device under adverse conditions.
  • Logic-Level Input: The driver accepts standard TTL and CMOS input logic levels, making it easy to interface with a variety of control circuits.
  • Temperature Range: It is designed to operate within an industrial temperature range of -40°C to +125°C, suitable for harsh environments.
  • Package: The MIC4422AZM is available in an 8-pin SOIC package, offering a compact footprint for space-constrained applications.

Applications:

The MIC4422AZM is versatile in its applications, commonly used in:

  • Switch Mode Power Supplies (SMPS)
  • DC-DC converters
  • Motor control circuits
  • Class D Switching Amplifiers
  • Pulse generators
  • Power inverters

Overall, the MIC4422AZM MOSFET driver from Microchip Technology is a high-performance solution for driving power MOSFETs and IGBTs, offering rapid switching, high current capabilities, and robust protection features to meet the demands of complex electronic systems.

You May Also Be Interested in

Diodes Incorporated
IC GATE DRVR IGBT/MOSFET SOT23-6
Lowest to $8.9313
ECAD model for ZXGD3003E6TA
Infineon Technologies
IC GATE DRVR HALF-BRIDGE 64MQFP
Lowest to $1.6377
ECAD model for IR2137Q
Diodes Incorporated
Driver 3A 1-OUT High Side/Low Side Inv 8-Pin SM T/R / IC FLYBACK CONVERTER SM8
Need more? Email Us
ECAD model for ZXGD3101T8TA
Maxim Integrated
Quad, High-Side MOSFET Drivers | IC DVR QUAD HISIDE MOSFET 18-DIP
Need more? Email Us
ECAD model for MAX620CPN
ON Semiconductor
IC LOW SIDE SWITCH 8SOIC / Gate Driver IC
Need more? Email Us
ECAD model for FAN3183BMX
Texas Instruments
IC GATE DRVR LOW-SIDE 16SOIC
Need more? Email Us
ECAD model for UC2707DWTR
Microchip Technology
9A High-Speed MOSFET Drivers
Need more? Email Us
ECAD model for TC4422EMF
Rohm Semiconductor
IC MOSFET CTLR LOAD SW 5-HVSOF
Lowest to $1.2355
ECAD model for BD2270HFV-TR
ON Semiconductor
IC MOSFET DVR DUAL BOOT 10MSOP
Need more? Email Us
ECAD model for ADP3415LRM-REEL

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.8899 $53.0091
21+ $4.8327 $101.4867
33+ $4.6817 $154.4961
45+ $4.5307 $203.8815
58+ $4.3797 $254.0226
77+ $3.9266 $302.3482
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 4,160 pieces
MOQ: 9 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention