EN
  • EN
  • DE

LMR64010XMFDEMO/NOPB

Part No LMR64010XMFDEMO/NOPB
Manufacturer Texas Instruments
Catalog Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS
Description BOARD DEMO FOR LMR64010XMF / LMR64010 DC to DC Converter and Switching Regulator Chip 24VDC Output Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Texas Instruments
Series SIMPLE SWITCHER
Main Purpose DC/DC, Step Up
Outputs and Type 1, Non-Isolated
Voltage - Output 24V
Output Current 125mA
Voltage - Input 2.7 V ~ 12 V
Regulator Topology Boost
Frequency - Switching 1.6MHz
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part LMR64010
Win Source Part Number 779549-LMR64010XMFDEMO/NOPB
Popularity Medium
Supply and Demand Status Balance
Quantity per package 1
Family Name LMR64010
Introduction Date September 23, 2011
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LMR64010XMFDEMO/NOPB CAD Model

Description

The LMR64010XMFDEMO/NOPB is a demonstration kit from Texas Instruments designed to showcase the capabilities and features of the LMR64010 switching regulator. This product is specifically engineered to help engineers and designers evaluate the performance of the LMR64010 simple switcher in their applications.

Key Features

  • Wide Input Voltage Range: The LMR64010 regulator supports an input voltage range from 4V to 20V, making it versatile for a variety of power supply configurations.
  • Adjustable Output Voltage: Users can adjust the output voltage from 1.225V to 20V to meet the requirements of different applications.
  • High Efficiency: With a high efficiency of up to 95%, this regulator ensures minimal power loss and is suitable for battery-powered and energy-sensitive applications.
  • Switching Frequency: The device operates at a fixed frequency of 1.6 MHz, allowing for small external components and a compact overall design.
  • Thermal Shutdown: The built-in thermal shutdown feature protects the device from overheating, enhancing system reliability.
  • Current Limit Protection: The current limit protection prevents damage from overcurrent conditions, ensuring safe operation under various load conditions.

Applications

The LMR64010XMFDEMO/NOPB is ideal for a range of applications, including but not limited to:

  • Portable devices
  • Wireless communication equipment
  • Power supply modules
  • Industrial and automotive applications

Package Contents

The demonstration kit includes:

  • LMR64010XMF/NOPB demo board
  • Comprehensive documentation for setup and operation

With the LMR64010XMFDEMO/NOPB, Texas Instruments provides a practical and efficient solution for testing and implementing power regulation in a variety of electronic systems. Its compact size, high efficiency, and robust protection features make it an excellent choice for developers looking to optimize their power management designs.

You May Also Be Interested in

Active-Semi International Inc.
EVAL KIT FOR ACT8865QJ305-T
Need more? Email Us
Infineon Technologies
BOARD DEMO FOR TLE 6389-3 GV50
Need more? Email Us
Active-Semi International Inc.
EVAL KIT FOR ACT4060ASH-T
Lowest to $464.3470
Maxim Integrated
BOARD EVAL FOR MAX8686
Need more? Email Us
Linear Technology
BOARD EVAL FOR LT8302ES8E
Need more? Email Us
STMicroelectronics
BOARD EVAL PM6670AS DDR2/3
Need more? Email Us
Maxim Integrated
REF DESIGN POE MAX5969A MAX17503
Lowest to $77.1269
Infineon Technologies
BOARD EVAL SUPIRBUCK IR3842A
Need more? Email Us
Fairchild/ON Semiconductor
EVAL BOARD FOR FSEZ1317
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.2827 $50.8860
380+ $0.2649 $100.6620
590+ $0.2559 $150.9810
845+ $0.2380 $201.1100
1,095+ $0.2291 $250.8645
1,365+ $0.2201 $300.4365
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 154,150 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess