EN
  • EN
  • DE

LM2700MT-ADJEV/NOPB

Part No LM2700MT-ADJEV/NOPB
Manufacturer Texas Instruments
Catalog Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS
Description BOARD EVAL FOR LM2700MT-ADJ / LM2700/LM2700Q-Q1 DC to DC Converter and Switching Regulator Chip 17.5VDC Output Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Texas Instruments
Main Purpose DC/DC, Step Up
Outputs and Type 1, Non-Isolated
Voltage - Output 8V
Output Current 2.5A
Voltage - Input 2.2 V ~ 12 V
Regulator Topology Boost
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part LM2700
Win Source Part Number 778830-LM2700MT-ADJEV/NOPB
Popularity Medium
Supply and Demand Status Balance
Quantity per package 1
Family Name LM2700
Introduction Date May 01, 2001
Estimated EOL Date Not Applicable
Ultra Librarian 3D Model Ultra Librarian LM2700MT-ADJEV/NOPB CAD Model

Description

Product Overview: LM2700MT-ADJEV/NOPB

The LM2700MT-ADJEV/NOPB is a versatile and efficient step-up PWM DC/DC converter evaluation module from Texas Instruments, designed to provide engineers with a robust platform for testing and developing applications that require voltage boost functionality. This evaluation module is part of the LM2700 series which is known for its high-frequency operation and integrated features.

Key Features

  • Adjustable Output: The LM2700MT-ADJEV/NOPB provides an adjustable output that can be fine-tuned for a wide range of applications, ensuring maximum flexibility for engineers.
  • High Efficiency: With its advanced design, this module achieves high efficiency, which is essential for portable and battery-powered applications where power conservation is critical.
  • Wide Input Voltage Range: The device supports a broad input voltage range, accommodating various power sources and making it suitable for diverse applications.
  • High Switching Frequency: The high switching frequency of up to 2.2 MHz allows for the use of small surface-mount inductors and capacitors, reducing the overall solution size and improving response times.
  • Thermal Protection: The module includes thermal shutdown protection, safeguarding the device against potential damage from overheating.

Applications

The LM2700MT-ADJEV/NOPB is ideal for a variety of applications, including but not limited to:

  • Portable devices
  • Handheld instruments
  • Battery-powered equipment
  • Positive to negative converters (inverting applications)
  • Boost converters in distributed power systems

Easy to Use

This evaluation module is designed with ease of use in mind. It comes with pre-installed components, allowing for immediate setup and testing. The onboard connectors and test points provide convenient access for measuring and evaluating the circuit's performance. This enables quick prototyping and accelerates the development process for engineers working on power supply solutions.

Reliability and Support

As with all Texas Instruments products, the LM2700MT-ADJEV/NOPB is backed by the company's commitment to high-quality manufacturing and customer support. Engineers can rely on TI's extensive documentation and support network for assistance during the development process.

You May Also Be Interested in

Infineon Technologies
BOARD DEMO FOR TLE 6389-3 GV50
Need more? Email Us
Active-Semi International Inc.
EVAL KIT FOR ACT512US-T
Need more? Email Us
Active-Semi International Inc.
EVAL KIT FOR ACT4065ASH-T
Need more? Email Us
Active-Semi International Inc.
EVAL KIT FOR ACT4533AYH-T
Need more? Email Us
STMicroelectronics
BOARD DEMO STW9N150 100W 3PHASE
Need more? Email Us
STMicroelectronics
BOARD EVALUATION FOR L5945A
Need more? Email Us
Texas Instruments
BOARD EVALUATION LM2703
Need more? Email Us
Infineon Technologies
BOARD DEMO FOR TLE 6389-2GV
Need more? Email Us
Maxim Integrated
REF DESIGN POE MAX5969A MAX17503
Lowest to $77.1269

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $56.2489 $56.2489
3+ $46.1529 $138.4587
4+ $44.7106 $178.8424
5+ $43.2684 $216.3420
6+ $41.8261 $250.9566
9+ $37.4993 $337.4937
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,080 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess