Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Texas Instruments
Series NexFET
Main Purpose DC/DC, Step Down
Outputs and Type 1, Non-Isolated
Voltage - Output 1.2V
Output Current 25A
Voltage - Input 8 V ~ 13 V
Regulator Topology Buck
Frequency - Switching 290kHz
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part CSD86350Q
Win Source Part Number 771892-CSD86350Q5DEVM-604
Popularity Medium
Supply and Demand Status Limited
Family Name CSD86350Q5D
Introduction Date May 01, 2010
ECCN EAR99
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian CSD86350Q5DEVM-604 CAD Model

Description

Product Overview: CSD86350Q5DEVM-604 Evaluation Module

The CSD86350Q5DEVM-604 from Texas Instruments is an evaluation module designed to demonstrate the capabilities of the CSD86350Q5D NexFET™ power block. This compact and efficient device is engineered to simplify the evaluation process for designers and engineers, providing a straightforward platform to test the performance of the CSD86350Q5D in a variety of circuit configurations.

Key Features

  • Optimized Design: The CSD86350Q5DEVM-604 is meticulously crafted to showcase the CSD86350Q5D power block's high efficiency and optimal thermal performance, making it an ideal solution for power supply applications.
  • Double Cooling: This evaluation module is equipped with an advanced double-sided cooling system, which significantly enhances thermal management and allows for better performance under high-power conditions.
  • User-Friendly Interface: With its easy-to-use connectors and test points, the CSD86350Q5DEVM-604 ensures a user-friendly experience for both novice and experienced users, facilitating quick and efficient testing.

Applications

The versatility of the CSD86350Q5DEVM-604 makes it suitable for a wide range of applications, including:

  • DC/DC power supplies
  • Motor control circuits
  • Point-of-load converters
  • High-density power solutions

Technical Specifications

The CSD86350Q5DEVM-604 is built around the CSD86350Q5D power block, which boasts impressive technical specifications:

  • SON 5mm x 6mm plastic package
  • Low R<sub>DS(on) for improved efficiency
  • High continuous current capability
  • Optimized gate drive
  • RoHS compliant

Support and Resources

For those requiring additional support, Texas Instruments provides extensive resources including detailed datasheets, application notes, and design guides. The CSD86350Q5DEVM-604 also comes with access to TI's expert support community and technical documentation, ensuring that users can maximize the module's potential and integrate it seamlessly into their projects.

You May Also Be Interested in

Torex Semiconductor Ltd
BOARD EVAL XCL206B183AR-G 1.8V / XCL206B183 DC to DC Converter and Switching Regulator Chip 1.8VDC Output Evaluation Board
Need more? Email Us
ECAD model for XCL206B183-EVB
STMicroelectronics
EVAL BOARD 2W 3PH SMPS BRKR ESBT / UC3845B Current Mode PWM Controller 24VDC Output Demonstration Board
Need more? Email Us
ECAD model for STEVAL-IPB001V1
Sipex Corporation
High Output Voltage Boost Regulator LCD Bias Regulator
Need more? Email Us
ECAD model for SP4446
Maxim Integrated
Need more? Email Us
ECAD model for MAX8778+SMP
Texas Instruments
EVAL MODULE FOR TPS40180 / TPS40180 DC to DC Controller 1.5VDC Output Evaluation Board
Need more? Email Us
ECAD model for TPS40180EVM
STMicroelectronics
EVAL L6699 STB13N60M2 STPS20M80C / L6699 Soft Switching PWM Controller 24VDC Output Evaluation Board
Need more? Email Us
ECAD model for STEVAL-ISA132V1
Texas Instruments
EVAL MODULE FOR TPS51117 / TPS51117 DC to DC Controller 1.05VDC Output Evaluation Board
Need more? Email Us
ECAD model for TPS51117EVM
Infineon Technologies
EVAL BOARD FOR TLF51801
Need more? Email Us
ECAD model for DEMOBOARDTLF51801ELTOBO1
Infineon Technologies
EVAL BOARD FOR IFX90121
Need more? Email Us
ECAD model for DEMOBOARDIFX90121TOBO1

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.2346
ECAD model for FT230XQ-R
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.6046
ECAD model for ICM-42688-P
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention