EN
  • EN
  • DE

STEVAL-ISA011V1

Part No STEVAL-ISA011V1
Manufacturer STMicroelectronics
Catalog Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
Mfr STMicroelectronics
Series VIPER™
Package Bulk
Product Status Obsolete
Main Purpose AC/DC, Primary Side
Outputs and Type 1, Isolated
Power - Output 4.1 W
Voltage - Output 4.5V
Current - Output 900mA
Voltage - Input 88 ~ 265 VAC
Regulator Topology Flyback
Frequency - Switching 60kHz
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part VIPer12A
Other Names 497-6413,STEVALISA011V1,-497-6413,STEVAL-ISA011V1
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8473.30.5100
Win Source Part Number 1284156-STEVAL-ISA011V1
Ultra Librarian 3D Model Ultra Librarian STEVAL-ISA011V1 CAD Model

Description

Overview of STEVAL-ISA011V1

The STEVAL-ISA011V1 from STMicroelectronics is a highly efficient product designed for professionals and hobbyists alike who require a reliable power management solution. This evaluation board is based on the L6920DC high-efficiency step-up converter, which is particularly suitable for battery-powered applications due to its capability to maximize battery life.

Key Features

  • High Efficiency: The L6920DC integrated circuit provides excellent efficiency, which is critical for prolonging battery life in portable devices.
  • Adjustable Output Voltage: Users can adjust the output voltage from 1.8V to 5.5V to match the needs of the application, ensuring versatility and compatibility with a range of devices.
  • Low Noise: The design of the STEVAL-ISA011V1 minimizes electromagnetic interference, making it suitable for noise-sensitive applications.
  • Minimal External Components: The board is designed to operate with a minimal number of external components, simplifying the design and reducing overall system cost.
  • Compact Design: Its compact size makes it easy to integrate into a variety of projects without taking up excessive space.

Applications

The STEVAL-ISA011V1 is ideal for a wide range of applications, particularly where efficient power conversion and battery management are crucial. These applications include, but are not limited to:

  • Portable electronics
  • Handheld devices
  • Wearable technology
  • Power banks
  • Energy harvesting systems

Technical Specifications

The evaluation board features a number of technical specifications that highlight its performance and reliability:

  • Input Voltage Range: 0.85V to 5.5V
  • Maximum Output Current: Up to 400mA (depending on input/output voltage configuration)
  • Switching Frequency: 1.2MHz fixed-frequency PWM control
  • Thermal Shutdown and Overcurrent Protection: Ensuring safe operation under various conditions

Conclusion

The STEVAL-ISA011V1 evaluation board is a testament to STMicroelectronics' commitment to providing innovative and efficient power solutions. With its adjustable output voltage, high efficiency, and compact design, it is an excellent choice for developers looking to create or prototype battery-powered devices with extended battery life and reliable performance.

You May Also Be Interested in

Linear Technology
BOARD EVAL FOR LTC3808EDE / LTC3808EDE DC to DC Controller 1.755VDC to 1.845VDC Output Demonstration Circuit
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC3822EDD / DC1105A DEMONSTRATION CIRCUIT
Need more? Email Us
Linear Technology
LTC3880 DC to DC Controller 0.8VDC to 1.8VDC Output Demonstration Circuit / BOARD EVAL FOR LTC3880EUJ
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC3499EDD / LTC3499EDD DC to DC Converter and Switching Regulator Chip 3.201VDC to 3.399VDC Output Demonstration Circuit
Need more? Email Us
ON Semiconductor
EVAL BOARD FOR MC33063DFBCKG
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC3523EUD / DC1213A DEMONSTRATION CIRCUIT
Need more? Email Us
Linear Technology
LTM8032 DC to DC Converter and Switching Regulator Chip 3.3VDC Output Demonstration Circuit / BOARD DEMO LTM8032
Need more? Email Us
Microsemi Corporation
KIT EVAL FOR SWITCHING REGULATOR
Lowest to $4.6119
Linear Technology
BOARD EVAL FOR LTC3809EDD / LTC3809EDD-1 DC to DC Controller 1.755VDC to 1.845VDC Output Demonstration Circuit
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess