EN
  • EN
  • DE

STEVAL-1PS01AJR

Part No STEVAL-1PS01AJR
Manufacturer STMicroelectronics
Catalog Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
Mfr STMicroelectronics
Package Bulk
Main Purpose DC/DC, Step Down
Outputs and Type 1, Non-Isolated
Voltage - Output 1.9V ~ 2.8V
Current - Output 400mA
Voltage - Input 1.8V ~ 5.5V
Regulator Topology Buck
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part ST1PS01
Base Product Number STEVAL
Other Names 497-19444,-1138-STEVAL-1PS01AJR
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8543.70.9860
Win Source Part Number 1284251-STEVAL-1PS01AJR
Ultra Librarian 3D Model Ultra Librarian STEVAL-1PS01AJR CAD Model

Description

The STEVAL-1PS01AJR is an advanced evaluation board from STMicroelectronics, designed to showcase the capabilities of the VIPerPlus series of high-voltage converters. This innovative product is an excellent tool for engineers and designers looking to evaluate and prototype power supply solutions for a variety of applications.

Key Features

  • High-Voltage Capabilities: The board is built to handle high voltages efficiently, making it suitable for applications requiring a robust power supply.
  • Integrated VIPerPlus Converters: Equipped with the latest VIPerPlus power converters, the STEVAL-1PS01AJR offers improved energy efficiency and reliability.
  • Flexible Power Management: It provides versatile power management options, allowing for optimization of power consumption and performance.
  • Compact Design: The compact size of the evaluation board makes it easy to integrate into various designs without taking up excessive space.
  • Comprehensive Protection Features: The board includes features such as overvoltage protection, overcurrent protection, and thermal shutdown to ensure the safety and longevity of your designs.

Applications

The STEVAL-1PS01AJR is suitable for a wide range of applications, including but not limited to:

  • Power supplies for consumer electronics
  • Industrial control systems
  • Smart home devices
  • LED lighting systems

Technical Specifications

The board supports input voltages ranging from a minimum to a maximum specified by the VIPerPlus series datasheets. It also features a variety of output voltage configurations to cater to different needs, ensuring versatility in application.

Design Resources

STMicroelectronics provides comprehensive technical documentation for the STEVAL-1PS01AJR, including schematics, user manuals, and application notes. This wealth of resources is designed to assist developers in quickly understanding and utilizing the board to its full potential.

Whether you are developing power supplies for consumer electronics, industrial applications, or innovative smart devices, the STEVAL-1PS01AJR evaluation board from STMicroelectronics offers the performance, efficiency, and reliability required to bring your projects to life.

You May Also Be Interested in

Linear Technology
BOARD EVAL FOR LTC3416EFE / Evaluation Kit For Ltc3416Efe
Need more? Email Us
Linear Technology
LTM8032 DC to DC Converter and Switching Regulator Chip 3.3VDC Output Demonstration Circuit / BOARD DEMO LTM8032
Need more? Email Us
Linear Technology
LTC3851EGN Demonstration Circuit / BOARD EVAL FOR LTC3851EGN
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC3808EDE / LTC3808EDE DC to DC Controller 1.755VDC to 1.845VDC Output Demonstration Circuit
Need more? Email Us
ON Semiconductor
BOARD EVAL BOOST REG MC34063
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC3776EUF / LTC3776EUF DC to DC Controller 1.219VDC to 1.281VDC/2.438VDC to 2.563VDC Output Demonstration Circuit
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC3676EUJ / LTC3676EUJ PMIC Solution 0.76VDC to 1.58VDC/0.82VDC to 1.71VDC/1.16VDC to 1.24VDC/1.75VDC to 1.85VDC/1.82VDC to 3.72VDC/2.73VDC to 2.89VDC/2.92VDC to 3.1VDC Output Demonstration Circuit
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC3737EUF / LTC3737EUF DC to DC Controller 1.8VDC/2.5VDC Output Evaluation Kit
Need more? Email Us
Texas Instruments
EVALUATION BOARD FOR TPS43060
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess