EN
  • EN
  • DE

L9960T-TR

Part No L9960T-TR
Manufacturer STMicroelectronics
Catalog PMIC - Full, Half - Bridge Drivers
Description IC HALF-BRIDGE DRVR SPI PWRSSO36
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features Half Bridge (2) Driver General Purpose Power MOSFET PowerSSO-36 EPD
Manufacturer STMicroelectronics
Series Automotive, AEC-Q100
Package Reel - TR
Operating Temperature Range -40°C ~ 170°C (TJ)
Mounting Surface Mount
Package 36-PowerBFSOP (0.295", 7.50mm Width)
Case / Package PowerSSO-36 EPD
Family Name L9960
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number L9960T-TR-ND, 497-17611-2, 497-17611-1, 497-17611-6
Quantity per package 1000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 876636-L9960T-TR
Ultra Librarian 3D Model Ultra Librarian L9960T-TR CAD Model

Description

STMicroelectronics L9960T-TR Automotive Processor

The L9960T-TR from STMicroelectronics is a highly sophisticated automotive processor designed to meet the demanding requirements of modern vehicle electronics. This advanced product is a testament to STMicroelectronics' commitment to providing innovative solutions for automotive applications.

Key Features

  • Integrated Power Management: The L9960T-TR features an integrated power management system that ensures efficient power delivery and distribution to various subsystems within the automotive environment.
  • Robust Communication Interfaces: With its robust set of communication interfaces, including CAN, LIN, and SPI, this processor ensures reliable data exchange with other components in the vehicle's network.
  • High-Temperature Operation: Designed to withstand the harsh conditions of the automotive setting, the L9960T-TR operates reliably over a wide temperature range, making it suitable for under-the-hood applications.
  • Advanced Diagnostics: The processor is equipped with advanced diagnostic capabilities that enable early detection of system failures, contributing to increased safety and reliability.
  • Compact Packaging: The L9960T-TR comes in a compact package that is optimized for space-constrained applications, allowing for more efficient use of the available space within the automotive electronic systems.

Applications

The L9960T-TR processor is ideal for a wide range of automotive applications, including:

  • Engine Control Units (ECUs)
  • Transmission Control Modules
  • Body Control Modules
  • Advanced Driver-Assistance Systems (ADAS)
  • Infotainment Systems

Quality and Reliability

STMicroelectronics ensures that the L9960T-TR processor meets the highest quality and reliability standards required for automotive-grade components. It is manufactured using state-of-the-art processes and is rigorously tested to withstand the demanding automotive environment.

Conclusion

With its robust feature set, the L9960T-TR from STMicroelectronics is an excellent choice for developers looking to integrate a reliable and powerful automotive processor into their next-generation vehicle systems. Its advanced power management, communication interfaces, and diagnostic capabilities make it a versatile and essential component in the automotive industry.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC HALF BRIDGE DRVR 4.25A 8SOICE
Lowest to $0.4090
Infineon Technologies
IC HALF BRIDGE DRIVER 1.2A 23SOP
Need more? Email Us
Monolithic Power Systems Inc.
IC HALF BRIDGE DRIVER 23QFN
Lowest to $8.4012
Infineon Technologies
IC HALF BRIDGE DRIVER 3A 23DIP
Need more? Email Us
Texas Instruments
105-V 0.5-A/0.8-A HALF-BRIDGE GA
Lowest to $0.7628
STMicroelectronics
IC HALF BRIDGE DRVR 8A 28VFQFPN
Lowest to $18.5088
Fairchild/ON Semiconductor
IC HALF BRIDGE DRIVER 43A 40PQFN
Need more? Email Us
Infineon Technologies
IC HALF BRIDGE DRIVER 1.6A 23SOP
Need more? Email Us
Infineon Technologies
IC REG BUCK SYNC ADJ 30PQFN
Lowest to $3.5562

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.7338 $53.8704
19+ $5.5252 $104.9788
29+ $5.3525 $155.2225
39+ $5.1799 $202.0161
50+ $5.0072 $250.3600
67+ $4.4892 $300.7764
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,930 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess